AEA Technology Preamplifier 6025-0290

Description
The 6025-0290 is a 2.2 GHz preamplifier from AEA Technology. Features: Light-weight and easy to install Rugged N-Connectors Pre-Amplifier powers from Echo’s batteries or AC wall adapter Also comes with AC adapter in the Pre-Amplifier Kit for use with other manufacturer’s instruments Easy F-key selection and attenuator settings Attenuated readings are dB adjusted Pre-Amplifier expands Echo’s Spectrum Analyzer and Power Meter ranges to -125 dB Specifications: Gain: 44 dB nominal Bandwidth: 2.2 GHz nominal Noise Figure: 3.5 nominal Power: 7-15 VDC, 60 mA Size including N connectors: 3.75 x 1.375 x 1.375 inches (94 x 33 x 33 mm) Using the optional AEA Technology 6025-0290 Pre-Amplifier can expand the Echo’s ranges significantly. Our Pre-Amplifier will improve the Spectrum Analyzer’s noise floor to a nominal -125dBm. It’s powered by the Echo’s rechargeable batteries or by AC wall power via the Echo’s charging adapter.
Datasheet
Description
The 6025-0290 is a 2.2 GHz preamplifier from AEA Technology. Features: Light-weight and easy to install Rugged N-Connectors Pre-Amplifier powers from Echo’s batteries or AC wall adapter Also comes with AC adapter in the Pre-Amplifier Kit for use with other manufacturer’s instruments Easy F-key selection and attenuator settings Attenuated readings are dB adjusted Pre-Amplifier expands Echo’s Spectrum Analyzer and Power Meter ranges to -125 dB Specifications: Gain: 44 dB nominal Bandwidth: 2.2 GHz nominal Noise Figure: 3.5 nominal Power: 7-15 VDC, 60 mA Size including N connectors: 3.75 x 1.375 x 1.375 inches (94 x 33 x 33 mm) Using the optional AEA Technology 6025-0290 Pre-Amplifier can expand the Echo’s ranges significantly. Our Pre-Amplifier will improve the Spectrum Analyzer’s noise floor to a nominal -125dBm. It’s powered by the Echo’s rechargeable batteries or by AC wall power via the Echo’s charging adapter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 6025-0290
The 6025-0290 is a 2.2 GHz preamplifier from AEA Technology. Features: Light-weight and easy to install Rugged N-Connectors Pre-Amplifier powers from Echo’s batteries or AC wall adapter Also comes with AC adapter in the Pre-Amplifier Kit for use with other manufacturer’s instruments Easy F-key selection and attenuator settings Attenuated readings are dB adjusted Pre-Amplifier expands Echo’s Spectrum Analyzer and Power Meter ranges to -125 dB Specifications: Gain: 44 dB nominal Bandwidth: 2.2 GHz nominal Noise Figure: 3.5 nominal Power: 7-15 VDC, 60 mA Size including N connectors: 3.75 x 1.375 x 1.375 inches (94 x 33 x 33 mm) Using the optional AEA Technology 6025-0290 Pre-Amplifier can expand the Echo’s ranges significantly. Our Pre-Amplifier will improve the Spectrum Analyzer’s noise floor to a nominal -125dBm. It’s powered by the Echo’s rechargeable batteries or by AC wall power via the Echo’s charging adapter.

The 6025-0290 is a 2.2 GHz preamplifier from AEA Technology.

Features:

  • Light-weight and easy to install
  • Rugged N-Connectors
  • Pre-Amplifier powers from Echo’s batteries or AC wall adapter
  • Also comes with AC adapter in the Pre-Amplifier Kit for use with other manufacturer’s instruments
  • Easy F-key selection and attenuator settings
  • Attenuated readings are dB adjusted
  • Pre-Amplifier expands Echo’s Spectrum Analyzer and Power Meter ranges to -125 dB

Specifications:

  • Gain: 44 dB nominal
  • Bandwidth: 2.2 GHz nominal
  • Noise Figure: 3.5 nominal
  • Power: 7-15 VDC, 60 mA
  • Size including N connectors: 3.75 x 1.375 x 1.375 inches (94 x 33 x 33 mm)

Using the optional AEA Technology 6025-0290 Pre-Amplifier can expand the Echo’s ranges significantly. Our Pre-Amplifier will improve the Spectrum Analyzer’s noise floor to a nominal -125dBm. It’s powered by the Echo’s rechargeable batteries or by AC wall power via the Echo’s charging adapter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 6025-0290
Product Name Preamplifier
Frequency Range 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - 448-BGA524N6E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Automotive Isolated Analog Amplifier - Si8922BB-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details