AR Worldwide RF Amplifier 10W1000M7

Description
The 10W1000M7 is a 1 GHz, 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power output, cw: 15 Watts, 10 Watts Minimum Flatness: ±1.5 dB maximum; 1 dB typical Frequency response: 100 to 1000 MHz Input for rated output: 1.0 milliwatt max Power gain: 40 dB minimum Input Impedance: 50 Ohms; VSWR 2.0:1 max Output Impedance: 50 Ohms nominal Mismatch Tolerance: 100% Modulation Capability: 100% Harmonic distortion: -20 dBc max at 8 Watts Third-order intercept point: 49 dBm typical Primary power: 100/110/120/200/208/ 220/240 Vac ±5%, 50/60 Hz, single-phase, 150W Max RF Connectors: Type N Female Cooling: Forced air (self-contained fans) The Amplifier Research 10W1000M7 is a self-contained ultra-broadband solid-state amplifier that provides linear operation over the spectrum from 100 kHz to 1000 MHz.
Description
The 10W1000M7 is a 1 GHz, 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power output, cw: 15 Watts, 10 Watts Minimum Flatness: ±1.5 dB maximum; 1 dB typical Frequency response: 100 to 1000 MHz Input for rated output: 1.0 milliwatt max Power gain: 40 dB minimum Input Impedance: 50 Ohms; VSWR 2.0:1 max Output Impedance: 50 Ohms nominal Mismatch Tolerance: 100% Modulation Capability: 100% Harmonic distortion: -20 dBc max at 8 Watts Third-order intercept point: 49 dBm typical Primary power: 100/110/120/200/208/ 220/240 Vac ±5%, 50/60 Hz, single-phase, 150W Max RF Connectors: Type N Female Cooling: Forced air (self-contained fans) The Amplifier Research 10W1000M7 is a self-contained ultra-broadband solid-state amplifier that provides linear operation over the spectrum from 100 kHz to 1000 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 10W1000M7
The 10W1000M7 is a 1 GHz, 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power output, cw: 15 Watts, 10 Watts Minimum Flatness: ±1.5 dB maximum; 1 dB typical Frequency response: 100 to 1000 MHz Input for rated output: 1.0 milliwatt max Power gain: 40 dB minimum Input Impedance: 50 Ohms; VSWR 2.0:1 max Output Impedance: 50 Ohms nominal Mismatch Tolerance: 100% Modulation Capability: 100% Harmonic distortion: -20 dBc max at 8 Watts Third-order intercept point: 49 dBm typical Primary power: 100/110/120/200/208/ 220/240 Vac ±5%, 50/60 Hz, single-phase, 150W Max RF Connectors: Type N Female Cooling: Forced air (self-contained fans) The Amplifier Research 10W1000M7 is a self-contained ultra-broadband solid-state amplifier that provides linear operation over the spectrum from 100 kHz to 1000 MHz.

The 10W1000M7 is a 1 GHz, 10 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Power output, cw: 15 Watts, 10 Watts Minimum
  • Flatness: ±1.5 dB maximum; 1 dB typical
  • Frequency response: 100 to 1000 MHz
  • Input for rated output: 1.0 milliwatt max
  • Power gain: 40 dB minimum
  • Input Impedance: 50 Ohms; VSWR 2.0:1 max
  • Output Impedance: 50 Ohms nominal
  • Mismatch Tolerance: 100%
  • Modulation Capability: 100%
  • Harmonic distortion: -20 dBc max at 8 Watts
  • Third-order intercept point: 49 dBm typical
  • Primary power: 100/110/120/200/208/220/240 Vac ±5%, 50/60 Hz, single-phase, 150W Max
  • RF Connectors: Type N Female
  • Cooling: Forced air (self-contained fans)

The Amplifier Research 10W1000M7 is a self-contained ultra-broadband solid-state amplifier that provides linear operation over the spectrum from 100 kHz to 1000 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 10W1000M7
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 863-1870-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA
Frequency Range 728 to 769 MHz
View Details
3 suppliers
RF Amplifiers - 2312-QPB3321TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 210 MHz
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9852PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details