ValueTronics International, Inc. RF Amplifier 630L

Description
The 630L is a 1 GHz 30 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 400 MHz to 1000 MHz 30W Power Output Class Linearity Automatic Level Control 1W Display Resolution IEEE 488.2 & RS232/422 The ENI 630L Broadband Power Amplifiier is a rugged source of RF power for broadband component and system EMC testing, communications transmission, ATE and general labratory use.
Datasheet
Description
The 630L is a 1 GHz 30 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 400 MHz to 1000 MHz 30W Power Output Class Linearity Automatic Level Control 1W Display Resolution IEEE 488.2 & RS232/422 The ENI 630L Broadband Power Amplifiier is a rugged source of RF power for broadband component and system EMC testing, communications transmission, ATE and general labratory use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 630L - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
630L
RF Amplifier 630L
The 630L is a 1 GHz 30 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 400 MHz to 1000 MHz 30W Power Output Class Linearity Automatic Level Control 1W Display Resolution IEEE 488.2 & RS232/422 The ENI 630L Broadband Power Amplifiier is a rugged source of RF power for broadband component and system EMC testing, communications transmission, ATE and general labratory use.

The 630L is a 1 GHz 30 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • 400 MHz to 1000 MHz
  • 30W Power Output
  • Class Linearity
  • Automatic Level Control
  • 1W Display Resolution
  • IEEE 488.2 & RS232/422

The ENI 630L Broadband Power Amplifiier is a rugged source of RF power for broadband component and system EMC testing, communications transmission, ATE and general labratory use.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 630L
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details