ValueTronics International, Inc. RF Amplifier 525LA

Description
The 525LA is a 500 MHz 25 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 1.0 to 500 MHz 25 W output power 50 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation Weight: 42 lb Size: 190 mm (7.5 in)H x 259 mm (10.2 in)W x 434 mm (17.1 in) The Electronic Navigation Industries 525LA is designed for RFI/EMI applications as well as general laboratory purposes.
Description
The 525LA is a 500 MHz 25 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 1.0 to 500 MHz 25 W output power 50 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation Weight: 42 lb Size: 190 mm (7.5 in)H x 259 mm (10.2 in)W x 434 mm (17.1 in) The Electronic Navigation Industries 525LA is designed for RFI/EMI applications as well as general laboratory purposes.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 525LA
The 525LA is a 500 MHz 25 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 1.0 to 500 MHz 25 W output power 50 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation Weight: 42 lb Size: 190 mm (7.5 in)H x 259 mm (10.2 in)W x 434 mm (17.1 in) The Electronic Navigation Industries 525LA is designed for RFI/EMI applications as well as general laboratory purposes.

The 525LA is a 500 MHz 25 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range 1.0 to 500 MHz
  • 25 W output power
  • 50 dB gain (nominal)
  • 50 Ohm impedance
  • N(f) connectors, input/output
  • 115/230 VAC; 50/60 Hz operation
  • Weight: 42 lb
  • Size: 190 mm (7.5 in)H x 259 mm (10.2 in)W x 434 mm (17.1 in)

The Electronic Navigation Industries 525LA is designed for RFI/EMI applications as well as general laboratory purposes.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 525LA
Product Name RF Amplifier
Frequency Range 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RX Diversity FEM with Gain - SKY13569-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
Connectorized SMA, Medium Power Amplifier, 10 MHz to 1000 MHz, 50Ω - ZHL-10M1G01W0+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 60 C (-4 to 140 F)
Frequency Range 10 to 1000 MHz
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details