ValueTronics International, Inc. Amplifier 58529A

Description
The 58529A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: With over 20 dB (typical) of gain, the 58529A increases the maximum cable length from 115 to 240 meters between the 58532A GPS Antenna and a timing receiver. Two amplifiers may be used in series to achieve distances up to 360 meters. An active device, the 58529A accepts power between +4.5 VDC to +13 VDC. The unit is designed to pass DC power up to the GPS antenna.
Description
The 58529A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: With over 20 dB (typical) of gain, the 58529A increases the maximum cable length from 115 to 240 meters between the 58532A GPS Antenna and a timing receiver. Two amplifiers may be used in series to achieve distances up to 360 meters. An active device, the 58529A accepts power between +4.5 VDC to +13 VDC. The unit is designed to pass DC power up to the GPS antenna.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 58529A
The 58529A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: With over 20 dB (typical) of gain, the 58529A increases the maximum cable length from 115 to 240 meters between the 58532A GPS Antenna and a timing receiver. Two amplifiers may be used in series to achieve distances up to 360 meters. An active device, the 58529A accepts power between +4.5 VDC to +13 VDC. The unit is designed to pass DC power up to the GPS antenna.

The 58529A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

With over 20 dB (typical) of gain, the 58529A increases the maximum cable length from 115 to 240 meters between the 58532A GPS Antenna and a timing receiver. Two amplifiers may be used in series to achieve distances up to 360 meters. An active device, the 58529A accepts power between +4.5 VDC to +13 VDC. The unit is designed to pass DC power up to the GPS antenna.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 58529A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA7M1N6E6327XTSA1 - 1023304-BGA7M1N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 13 dB
View Details
4 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Low Noise Amplifiers - NLA-5000-10000-30-23 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5000 to 10000 MHz
Minimum Gain 30 dB
View Details
AMM-7473PSM, 0.4 - 27 GHz Surface Mount Amplifier - AMM-7473PSM - Marki Microwave LLC
Specs
Frequency Range 400 to 27000 MHz
Package Type Surface Mount; surface-mount
View Details