ValueTronics International, Inc. RF Amplifier 320L

Description
The 320L is a 100 MHz 20 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 250 kHz to 110 MHz 20 W output power 50 dB gain (nominal) Front panel metering 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation Weight: 32 lb; 152 mm (6.0 in)H x 222 mm (8.75 in)W x 393 mm (15.5 in) The 320L is a class A power amplifier. The 320L is designed for RFI/EMI applications as well as general labratory purposes. The 320L delivers low distortion amplification over the entire useful frequency range.
Description
The 320L is a 100 MHz 20 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 250 kHz to 110 MHz 20 W output power 50 dB gain (nominal) Front panel metering 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation Weight: 32 lb; 152 mm (6.0 in)H x 222 mm (8.75 in)W x 393 mm (15.5 in) The 320L is a class A power amplifier. The 320L is designed for RFI/EMI applications as well as general labratory purposes. The 320L delivers low distortion amplification over the entire useful frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 320L - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
320L
RF Amplifier 320L
The 320L is a 100 MHz 20 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 250 kHz to 110 MHz 20 W output power 50 dB gain (nominal) Front panel metering 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation Weight: 32 lb; 152 mm (6.0 in)H x 222 mm (8.75 in)W x 393 mm (15.5 in) The 320L is a class A power amplifier. The 320L is designed for RFI/EMI applications as well as general labratory purposes. The 320L delivers low distortion amplification over the entire useful frequency range.

The 320L is a 100 MHz 20 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range 250 kHz to 110 MHz
  • 20 W output power
  • 50 dB gain (nominal)
  • Front panel metering
  • 50 Ohm impedance
  • N(f) connectors, input/output
  • 115/230 VAC; 50/60 Hz operation
  • Weight: 32 lb; 152 mm (6.0 in)H x 222 mm (8.75 in)W x 393 mm (15.5 in)

The 320L is a class A power amplifier. The 320L is designed for RFI/EMI applications as well as general labratory purposes. The 320L delivers low distortion amplification over the entire useful frequency range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 320L
Product Name RF Amplifier
Frequency Range 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Front-End Module for LTE and NR - SKY58254-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SMT, 30-pad
View Details
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-0.1-500-24-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.1000 to 500 MHz
Minimum Gain 24 dB
View Details