AR Worldwide RF Amplifier 250A250A

Description
The 250A250A is a 250 MHz 250 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 250Watt, 10 kHz-250 MHz RF Power Amplifier Power output @ 1dB compression: 245 Watts nominal, 150 Watts Gain (at maximum setting) 54dB minimum Input impedance: 50ohm, VSWR 1.5:1 maximum, Type N (f) Output Impedance: 50ohm, VSWR 2.5:1 maximum, Type N (f) Harmonic distortion: -20dBc maximum at 150watts Remote interface: IEEE-488, RS-232 250Watt, 10 kHz-250 MHz RF Power Amplifier Rated Power Output: 250.0 W Frequency Range - Low: 10.00 kHz Frequency Range - High: 250.00 MHz Output: P1dB Compression: 245 W Gain: 54.0 dB Gain Range: 25 dB min The Amplifier Research 250A250A is a self-contained, air-cooled, broadband, completely solid state amplifier designed for applications where instantaneous bandwidth and high gain and linearity are required. Push-pull MOSFET circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 250A250A, when used with an RF sweep generator, will provide a minimum of 250 watts of swept power. The Model 250A250A is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a 4 line vacuum flourescent display, menu assigned softkeys, a single rotary knob, and four dedicated switches (POWER, STANDBY, OPERATE and FAULT/RESET) to offer extensive control and status reporting capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, internal/external automatic level control (ALC) with front panel control of the ALC threshold, pulse input capability and RF output level protection. Also included is an internal RF detector which provides an output for use in self-testing or operational modes.
Datasheet
Description
The 250A250A is a 250 MHz 250 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 250Watt, 10 kHz-250 MHz RF Power Amplifier Power output @ 1dB compression: 245 Watts nominal, 150 Watts Gain (at maximum setting) 54dB minimum Input impedance: 50ohm, VSWR 1.5:1 maximum, Type N (f) Output Impedance: 50ohm, VSWR 2.5:1 maximum, Type N (f) Harmonic distortion: -20dBc maximum at 150watts Remote interface: IEEE-488, RS-232 250Watt, 10 kHz-250 MHz RF Power Amplifier Rated Power Output: 250.0 W Frequency Range - Low: 10.00 kHz Frequency Range - High: 250.00 MHz Output: P1dB Compression: 245 W Gain: 54.0 dB Gain Range: 25 dB min The Amplifier Research 250A250A is a self-contained, air-cooled, broadband, completely solid state amplifier designed for applications where instantaneous bandwidth and high gain and linearity are required. Push-pull MOSFET circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 250A250A, when used with an RF sweep generator, will provide a minimum of 250 watts of swept power. The Model 250A250A is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a 4 line vacuum flourescent display, menu assigned softkeys, a single rotary knob, and four dedicated switches (POWER, STANDBY, OPERATE and FAULT/RESET) to offer extensive control and status reporting capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, internal/external automatic level control (ALC) with front panel control of the ALC threshold, pulse input capability and RF output level protection. Also included is an internal RF detector which provides an output for use in self-testing or operational modes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 250A250A
The 250A250A is a 250 MHz 250 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 250Watt, 10 kHz-250 MHz RF Power Amplifier Power output @ 1dB compression: 245 Watts nominal, 150 Watts Gain (at maximum setting) 54dB minimum Input impedance: 50ohm, VSWR 1.5:1 maximum, Type N (f) Output Impedance: 50ohm, VSWR 2.5:1 maximum, Type N (f) Harmonic distortion: -20dBc maximum at 150watts Remote interface: IEEE-488, RS-232 250Watt, 10 kHz-250 MHz RF Power Amplifier Rated Power Output: 250.0 W Frequency Range - Low: 10.00 kHz Frequency Range - High: 250.00 MHz Output: P1dB Compression: 245 W Gain: 54.0 dB Gain Range: 25 dB min The Amplifier Research 250A250A is a self-contained, air-cooled, broadband, completely solid state amplifier designed for applications where instantaneous bandwidth and high gain and linearity are required. Push-pull MOSFET circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 250A250A, when used with an RF sweep generator, will provide a minimum of 250 watts of swept power. The Model 250A250A is equipped with a Digital Control Panel (DCP) which provides both local and remote control of the amplifier. The DCP uses a 4 line vacuum flourescent display, menu assigned softkeys, a single rotary knob, and four dedicated switches (POWER, STANDBY, OPERATE and FAULT/RESET) to offer extensive control and status reporting capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, internal/external automatic level control (ALC) with front panel control of the ALC threshold, pulse input capability and RF output level protection. Also included is an internal RF detector which provides an output for use in self-testing or operational modes.

The 250A250A is a 250 MHz 250 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • 250Watt, 10 kHz-250 MHz RF Power Amplifier
  • Power output @ 1dB compression: 245 Watts nominal, 150 Watts
  • Gain (at maximum setting) 54dB minimum
  • Input impedance: 50ohm, VSWR 1.5:1 maximum, Type N (f)
  • Output Impedance: 50ohm, VSWR 2.5:1 maximum, Type N (f)
  • Harmonic distortion: -20dBc maximum at 150watts
  • Remote interface: IEEE-488, RS-232
  • 250Watt, 10 kHz-250 MHz RF Power Amplifier
  • Rated Power Output: 250.0 W
  • Frequency Range - Low: 10.00 kHz
  • Frequency Range - High: 250.00 MHz
  • Output: P1dB
  • Compression: 245 W
  • Gain: 54.0 dB
  • Gain Range: 25 dB min

The Amplifier Research 250A250A is a self-contained, air-cooled, broadband, completely solid state amplifier designed for applications where instantaneous bandwidth and high gain and linearity are required. Push-pull MOSFET circuitry is utilized in all high power stages in the interest of lowering distortion and improving stability. The Model 250A250A,
when used with an RF sweep generator, will provide a minimum of 250 watts of swept power.

The Model 250A250A is equipped with a Digital Control Panel (DCP) which provides both local and remote control of
the amplifier. The DCP uses a 4 line vacuum flourescent display, menu assigned softkeys, a single rotary knob, and four dedicated switches (POWER, STANDBY, OPERATE and FAULT/RESET) to offer extensive control and status
reporting capability. The display provides operational presentation of Forward Power and Reflected Power plus control status and reports of internal amplifier status. Special features include a gain control, internal/external automatic level control (ALC) with front panel control of the ALC threshold, pulse input capability and RF output level protection. Also included is an internal RF detector which provides an output for use in self-testing or operational modes.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 250A250A
Product Name RF Amplifier
Frequency Range 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 8000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-83W+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
Low Noise Amplifiers - NLA-12000-18000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Minimum Gain 20 dB
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details