AR Worldwide RF Amplifier 5W1000

Description
The 5W1000 is a 1 GHz, 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power output, cw: up to 9 watts; minimum: 5 watts Power output, cw linear (less than 1 dB compression into 50 ohms): 5 watts minimum Flatness: ±1.5 dB maximum; ±1.0 dB typical Frequency response (instantaneous): 500 kHz to 1000 MHz Input for rated output: 1.0 milliwatt max Power Gain: 37 dB minimum Input Impedance: 50 ohms; VSWR 2:1 max Output impedance: 50 ohms nominal Mismatch tolerance (ability to operate without damage, foldback, or oscillation with any magnitude and phase of source and load impedance): 100% Modulation capability (ability to reproduce faithfully AM, FM, or pulse modulation appearing on input signal): 100% Noise Figure: 10 dB typical Harmonic distortion: Minus 250 dBc maximum at 15 watts Third-order Intercept point: 48 dBm typical Primary power (select via internal taps): 100/110/120/200/208/ 220/240 VAC ±5%, 50/60 Hz, single phase, 110 W maximum RF Connectors: Type N female Cooling: Forced air (self-contained fans) Applications Sweep, cw, and pulse rf and emi susceptibility testing without bandswitching or tuning Antenna and component testing, and equipment calibration General laboratory instrumentation The Amplifier Research 5W1000 is a self-contained ultra-broadband solid-state amplifier providing linear operation over the spectrum from 500 kHz to 1000 MHz. The 5W1000 is rated at 5 watts, and features instantaneous bandwidth, flat output, and immunity to even worst case load mismatch including shorted or open cable without damage or system shutdown.
Description
The 5W1000 is a 1 GHz, 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power output, cw: up to 9 watts; minimum: 5 watts Power output, cw linear (less than 1 dB compression into 50 ohms): 5 watts minimum Flatness: ±1.5 dB maximum; ±1.0 dB typical Frequency response (instantaneous): 500 kHz to 1000 MHz Input for rated output: 1.0 milliwatt max Power Gain: 37 dB minimum Input Impedance: 50 ohms; VSWR 2:1 max Output impedance: 50 ohms nominal Mismatch tolerance (ability to operate without damage, foldback, or oscillation with any magnitude and phase of source and load impedance): 100% Modulation capability (ability to reproduce faithfully AM, FM, or pulse modulation appearing on input signal): 100% Noise Figure: 10 dB typical Harmonic distortion: Minus 250 dBc maximum at 15 watts Third-order Intercept point: 48 dBm typical Primary power (select via internal taps): 100/110/120/200/208/ 220/240 VAC ±5%, 50/60 Hz, single phase, 110 W maximum RF Connectors: Type N female Cooling: Forced air (self-contained fans) Applications Sweep, cw, and pulse rf and emi susceptibility testing without bandswitching or tuning Antenna and component testing, and equipment calibration General laboratory instrumentation The Amplifier Research 5W1000 is a self-contained ultra-broadband solid-state amplifier providing linear operation over the spectrum from 500 kHz to 1000 MHz. The 5W1000 is rated at 5 watts, and features instantaneous bandwidth, flat output, and immunity to even worst case load mismatch including shorted or open cable without damage or system shutdown.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 5W1000
The 5W1000 is a 1 GHz, 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power output, cw: up to 9 watts; minimum: 5 watts Power output, cw linear (less than 1 dB compression into 50 ohms): 5 watts minimum Flatness: ±1.5 dB maximum; ±1.0 dB typical Frequency response (instantaneous): 500 kHz to 1000 MHz Input for rated output: 1.0 milliwatt max Power Gain: 37 dB minimum Input Impedance: 50 ohms; VSWR 2:1 max Output impedance: 50 ohms nominal Mismatch tolerance (ability to operate without damage, foldback, or oscillation with any magnitude and phase of source and load impedance): 100% Modulation capability (ability to reproduce faithfully AM, FM, or pulse modulation appearing on input signal): 100% Noise Figure: 10 dB typical Harmonic distortion: Minus 250 dBc maximum at 15 watts Third-order Intercept point: 48 dBm typical Primary power (select via internal taps): 100/110/120/200/208/ 220/240 VAC ±5%, 50/60 Hz, single phase, 110 W maximum RF Connectors: Type N female Cooling: Forced air (self-contained fans) Applications Sweep, cw, and pulse rf and emi susceptibility testing without bandswitching or tuning Antenna and component testing, and equipment calibration General laboratory instrumentation The Amplifier Research 5W1000 is a self-contained ultra-broadband solid-state amplifier providing linear operation over the spectrum from 500 kHz to 1000 MHz. The 5W1000 is rated at 5 watts, and features instantaneous bandwidth, flat output, and immunity to even worst case load mismatch including shorted or open cable without damage or system shutdown.

The 5W1000 is a 1 GHz, 25 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Power output, cw: up to 9 watts; minimum: 5 watts
  • Power output, cw linear (less than 1 dB compression into 50 ohms): 5 watts minimum
  • Flatness: ±1.5 dB maximum; ±1.0 dB typical
  • Frequency response (instantaneous): 500 kHz to 1000 MHz
  • Input for rated output: 1.0 milliwatt max
  • Power Gain: 37 dB minimum
  • Input Impedance: 50 ohms; VSWR 2:1 max
  • Output impedance: 50 ohms nominal
  • Mismatch tolerance (ability to operate without damage, foldback, or oscillation with any magnitude and phase of source and load impedance): 100%
  • Modulation capability (ability to reproduce faithfully AM, FM, or pulse modulation appearing on input signal): 100%
  • Noise Figure: 10 dB typical
  • Harmonic distortion: Minus 250 dBc maximum at 15 watts
  • Third-order Intercept point: 48 dBm typical
  • Primary power (select via internal taps): 100/110/120/200/208/220/240 VAC ±5%, 50/60 Hz, single phase, 110 W maximum
  • RF Connectors: Type N female
  • Cooling: Forced air (self-contained fans)

Applications

  • Sweep, cw, and pulse rf and emi susceptibility testing without bandswitching or tuning
  • Antenna and component testing, and equipment calibration
  • General laboratory instrumentation

The Amplifier Research 5W1000 is a self-contained ultra-broadband solid-state amplifier providing linear operation over the spectrum from 500 kHz to 1000 MHz. The 5W1000 is rated at 5 watts, and features instantaneous bandwidth, flat output, and immunity to even worst case load mismatch including shorted or open cable without damage or system shutdown.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 5W1000
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 400 MHz to 2200 MHz, 50Ω, 3x3 mm QFN Style Package - PMA-545G1+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 400 to 2200 MHz
Minimum Gain 26.1 dB
View Details
4 suppliers
RF Amplifiers - 863-1073-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
RF Amplifiers - 2312-QPA8840TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details