ValueTronics International, Inc. RF Amplifier 500L

Description
The 500L is a 500 MHz RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: BNC(f) connectors, input/output Works into any load impendance 2 MHz to 500 MHz 27 dB gain (nominal) 50 Ohm impendance 50-400 Hz operation The ENI 500L, RF Power Amplifier, will boost the output of any signal source by 27 dB and provide more than 300 mW of power from 2 MHz to 500 MHz.
Description
The 500L is a 500 MHz RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: BNC(f) connectors, input/output Works into any load impendance 2 MHz to 500 MHz 27 dB gain (nominal) 50 Ohm impendance 50-400 Hz operation The ENI 500L, RF Power Amplifier, will boost the output of any signal source by 27 dB and provide more than 300 mW of power from 2 MHz to 500 MHz.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 500L - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
500L
RF Amplifier 500L
The 500L is a 500 MHz RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: BNC(f) connectors, input/output Works into any load impendance 2 MHz to 500 MHz 27 dB gain (nominal) 50 Ohm impendance 50-400 Hz operation The ENI 500L, RF Power Amplifier, will boost the output of any signal source by 27 dB and provide more than 300 mW of power from 2 MHz to 500 MHz.

The 500L is a 500 MHz RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • BNC(f) connectors, input/output
  • Works into any load impendance
  • 2 MHz to 500 MHz
  • 27 dB gain (nominal)
  • 50 Ohm impendance
  • 50-400 Hz operation

The ENI 500L, RF Power Amplifier, will boost the output of any signal source by 27 dB and provide more than 300 mW of power from 2 MHz to 500 MHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 500L
Product Name RF Amplifier
Frequency Range 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Isolated Voltage Sensor - Si8932B-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AKA-1500PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1500PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
Frequency Range 1900 to 2200 MHz
Minimum Gain 28 dB
View Details
2 suppliers