ValueTronics International, Inc. Preamplifier 8447B

Description
The 8447B is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 0.4 to 1.3 GHz Gain: 20 dB minimum, 22 dB typical Gain Flatness: ±1.5dB, 0.4 to 1.3 GHz Noise Figure: <5 dB 0.4 to 1.0 GHz, <6 dB 1.0 to 1.3 GHz Output Level: >.3 dBm at 1 dB compression point Distortion: Harmonics at least 30 dB down at output levels up to -15dBm Impedance: 50 ohms both ports (VSWR <2.0 Input, <2.2 Output) Reverse Isolation: >40 dB Power Requirements: 115 or 230 Vac ±10%, 48 to 440 Hz, 15 Watts, 27 VA max The Agilent 8447B Amplifier is a general purpose, wide band preamplifier that provides at least 20 dB of gain to signals from 0.4 to 1.3 GHz. It can be used to improve the sensitivity of a frequency counter, spectrum analyzer, network analyzer, telemetry receiver or any similar device within its frequency range. The Agilent 8447B is a single preamplifier with BNC connectors.
Datasheet
Description
The 8447B is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 0.4 to 1.3 GHz Gain: 20 dB minimum, 22 dB typical Gain Flatness: ±1.5dB, 0.4 to 1.3 GHz Noise Figure: <5 dB 0.4 to 1.0 GHz, <6 dB 1.0 to 1.3 GHz Output Level: >.3 dBm at 1 dB compression point Distortion: Harmonics at least 30 dB down at output levels up to -15dBm Impedance: 50 ohms both ports (VSWR <2.0 Input, <2.2 Output) Reverse Isolation: >40 dB Power Requirements: 115 or 230 Vac ±10%, 48 to 440 Hz, 15 Watts, 27 VA max The Agilent 8447B Amplifier is a general purpose, wide band preamplifier that provides at least 20 dB of gain to signals from 0.4 to 1.3 GHz. It can be used to improve the sensitivity of a frequency counter, spectrum analyzer, network analyzer, telemetry receiver or any similar device within its frequency range. The Agilent 8447B is a single preamplifier with BNC connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 8447B
The 8447B is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 0.4 to 1.3 GHz Gain: 20 dB minimum, 22 dB typical Gain Flatness: ±1.5dB, 0.4 to 1.3 GHz Noise Figure: <5 dB 0.4 to 1.0 GHz, <6 dB 1.0 to 1.3 GHz Output Level: >.3 dBm at 1 dB compression point Distortion: Harmonics at least 30 dB down at output levels up to -15dBm Impedance: 50 ohms both ports (VSWR <2.0 Input, <2.2 Output) Reverse Isolation: >40 dB Power Requirements: 115 or 230 Vac ±10%, 48 to 440 Hz, 15 Watts, 27 VA max The Agilent 8447B Amplifier is a general purpose, wide band preamplifier that provides at least 20 dB of gain to signals from 0.4 to 1.3 GHz. It can be used to improve the sensitivity of a frequency counter, spectrum analyzer, network analyzer, telemetry receiver or any similar device within its frequency range. The Agilent 8447B is a single preamplifier with BNC connectors.

The 8447B is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency Range: 0.4 to 1.3 GHz
  • Gain: 20 dB minimum, 22 dB typical
  • Gain Flatness: ±1.5dB, 0.4 to 1.3 GHz
  • Noise Figure: <5 dB 0.4 to 1.0 GHz, <6 dB 1.0 to 1.3 GHz
  • Output Level: >.3 dBm at 1 dB compression point
  • Distortion: Harmonics at least 30 dB down at output levels up to -15dBm
  • Impedance: 50 ohms both ports (VSWR <2.0 Input, <2.2 Output)
  • Reverse Isolation: >40 dB
  • Power Requirements: 115 or 230 Vac ±10%, 48 to 440 Hz, 15 Watts, 27 VA max

The Agilent 8447B Amplifier is a general purpose, wide band preamplifier that provides at least 20 dB of gain to signals from 0.4 to 1.3 GHz. It can be used to improve the sensitivity of a frequency counter, spectrum analyzer, network analyzer, telemetry receiver or any similar device within its frequency range. The Agilent 8447B is a single preamplifier with BNC connectors.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8447B
Product Name Preamplifier
Frequency Range 1.30E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGA748N16E6327-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
Low Noise Amplifiers - NLA-18000-26500-48-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 26500 MHz
Minimum Gain 48 dB
View Details
SMT MMIC, Medium Power pHEMT Amplifier, 17 to 31.5 GHz, 50Ω, 4x4 mm QFN Style Package - AVA-17303+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 17000 to 31500 MHz
Minimum Gain 13.7 dB
View Details
2 suppliers