Bogen Communications, Inc. Amplifier C-100

Description
The C-100 is an Amplifier from Bogen Communications. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Output Power: 100 Watts 4 inputs: 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX Each input controlled by an independent volume control Treble and bass controls AUX muting by external contact closure for push-to-talk microphones TEL input for telephone paging applications TEL input voice-activated (VOX) mute over AUX input Variable threshold for TEL input voice-activated AUX mute Outputs: 16 ohms, 25V, 70V transformerisolated balanced or unbalanced; 4 ohms direct unbalanced speaker systems (transformer coupled) Output jack to connect a recording device or booster amplifier Output jack to connect a general-purpose600-o hm matching transformer (model WMT1A) Thermal protection and electronic shutdown Rack mountable with accessory mounting kit (model RPK50) Listed to UL Standard 60065 for U.S. and Canada The Bogen Communications Inc. C100 Communication Amplifier is a public address mixer amplifiers that provide mixing of microphones, telephone, and auxiliary sources. Output screw terminals are provided for 4-ohm (direct), 16-ohm, 25V and 70V (transformer-coupled ) speaker systems. Output jacks let you connect to a tape recorder or an additional booster amplifier, or feed a 600-ohm telephone line when an accessory transformer (Model WMT1A) is used.
Description
The C-100 is an Amplifier from Bogen Communications. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Output Power: 100 Watts 4 inputs: 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX Each input controlled by an independent volume control Treble and bass controls AUX muting by external contact closure for push-to-talk microphones TEL input for telephone paging applications TEL input voice-activated (VOX) mute over AUX input Variable threshold for TEL input voice-activated AUX mute Outputs: 16 ohms, 25V, 70V transformerisolated balanced or unbalanced; 4 ohms direct unbalanced speaker systems (transformer coupled) Output jack to connect a recording device or booster amplifier Output jack to connect a general-purpose600-o hm matching transformer (model WMT1A) Thermal protection and electronic shutdown Rack mountable with accessory mounting kit (model RPK50) Listed to UL Standard 60065 for U.S. and Canada The Bogen Communications Inc. C100 Communication Amplifier is a public address mixer amplifiers that provide mixing of microphones, telephone, and auxiliary sources. Output screw terminals are provided for 4-ohm (direct), 16-ohm, 25V and 70V (transformer-coupled ) speaker systems. Output jacks let you connect to a tape recorder or an additional booster amplifier, or feed a 600-ohm telephone line when an accessory transformer (Model WMT1A) is used.

Suppliers

Company
Product
Description
Supplier Links
Amplifier C-100
The C-100 is an Amplifier from Bogen Communications. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Output Power: 100 Watts 4 inputs: 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX Each input controlled by an independent volume control Treble and bass controls AUX muting by external contact closure for push-to-talk microphones TEL input for telephone paging applications TEL input voice-activated (VOX) mute over AUX input Variable threshold for TEL input voice-activated AUX mute Outputs: 16 ohms, 25V, 70V transformerisolated balanced or unbalanced; 4 ohms direct unbalanced speaker systems (transformer coupled) Output jack to connect a recording device or booster amplifier Output jack to connect a general-purpose600-o hm matching transformer (model WMT1A) Thermal protection and electronic shutdown Rack mountable with accessory mounting kit (model RPK50) Listed to UL Standard 60065 for U.S. and Canada The Bogen Communications Inc. C100 Communication Amplifier is a public address mixer amplifiers that provide mixing of microphones, telephone, and auxiliary sources. Output screw terminals are provided for 4-ohm (direct), 16-ohm, 25V and 70V (transformer-coupled ) speaker systems. Output jacks let you connect to a tape recorder or an additional booster amplifier, or feed a 600-ohm telephone line when an accessory transformer (Model WMT1A) is used.

The C-100 is an Amplifier from Bogen Communications. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Output Power: 100 Watts
  • 4 inputs: 1 MIC (Lo-Z), 1 AUX (Hi-Z), 1 TEL, plus 1 selectable MIC or AUX
  • Each input controlled by an independent volume control
  • Treble and bass controls
  • AUX muting by external contact closure for push-to-talk microphones
  • TEL input for telephone paging applications
  • TEL input voice-activated (VOX) mute over AUX input
  • Variable threshold for TEL input voice-activated AUX mute
  • Outputs: 16 ohms, 25V, 70V transformerisolated balanced or unbalanced; 4 ohms direct unbalanced
  • speaker systems (transformer coupled)
  • Output jack to connect a recording device or booster amplifier
  • Output jack to connect a general-purpose600-ohm matching transformer (model WMT1A)
  • Thermal protection and electronic shutdown
  • Rack mountable with accessory mounting kit (model RPK50)
  • Listed to UL Standard 60065 for U.S. and Canada

The Bogen Communications Inc. C100 Communication Amplifier is a public address mixer amplifiers that provide mixing of microphones, telephone, and auxiliary sources.

Output screw terminals are provided for 4-ohm (direct), 16-ohm, 25V and 70V (transformer-coupled) speaker systems. Output jacks let you connect to a tape recorder or an additional booster amplifier, or feed a 600-ohm telephone line when an accessory transformer (Model WMT1A) is used.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number C-100
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA711N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 17 dB
View Details
2 suppliers
DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4463A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details