ValueTronics International, Inc. Preamplifier 181

Description
The 181 is a Preamplifier from EG&G.; An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 10-9A/V MAX DC-200 kHz Virtual-ground input and sensativity selectable by means of a front-panel switch from 10-4 A/V TO 10-9 A/V Built-in output attenuator allows the output signal to be reduced by a factor of ten. Front-panel overload lamp provides warning when output voltage excursions exceed normal operating levels There is provision for biasing an external detector by applying an internally derived DC voltage to the input connector The EG&G 181 Current Sensative Preamplifier is a high-sensativity low-noise device ideally suited to processing the extremely small current signals provided by photodectors and similar sources. With its small size, high performance, and ease of operation, the instrument should prove of significant value in any application involving low-noise processing of small current signals.
Description
The 181 is a Preamplifier from EG&G.; An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 10-9A/V MAX DC-200 kHz Virtual-ground input and sensativity selectable by means of a front-panel switch from 10-4 A/V TO 10-9 A/V Built-in output attenuator allows the output signal to be reduced by a factor of ten. Front-panel overload lamp provides warning when output voltage excursions exceed normal operating levels There is provision for biasing an external detector by applying an internally derived DC voltage to the input connector The EG&G 181 Current Sensative Preamplifier is a high-sensativity low-noise device ideally suited to processing the extremely small current signals provided by photodectors and similar sources. With its small size, high performance, and ease of operation, the instrument should prove of significant value in any application involving low-noise processing of small current signals.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier - 181 - ValueTronics International, Inc.
Elgin, IL, USA
Preamplifier
181
Preamplifier 181
The 181 is a Preamplifier from EG&G.; An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 10-9A/V MAX DC-200 kHz Virtual-ground input and sensativity selectable by means of a front-panel switch from 10-4 A/V TO 10-9 A/V Built-in output attenuator allows the output signal to be reduced by a factor of ten. Front-panel overload lamp provides warning when output voltage excursions exceed normal operating levels There is provision for biasing an external detector by applying an internally derived DC voltage to the input connector The EG&G 181 Current Sensative Preamplifier is a high-sensativity low-noise device ideally suited to processing the extremely small current signals provided by photodectors and similar sources. With its small size, high performance, and ease of operation, the instrument should prove of significant value in any application involving low-noise processing of small current signals.

The 181 is a Preamplifier from EG&G.; An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • 10-9A/V MAX DC-200 kHz
  • Virtual-ground input and sensativity selectable by means of a front-panel switch from 10-4 A/V TO 10-9 A/V
  • Built-in output attenuator allows the output signal to be reduced by a factor of ten.
  • Front-panel overload lamp provides warning when output voltage excursions exceed normal operating levels
  • There is provision for biasing an external detector by applying an internally derived DC voltage to the input connector

The EG&G 181 Current Sensative Preamplifier is a high-sensativity low-noise device ideally suited to processing the extremely small current signals provided by photodectors and similar sources. With its small size, high performance, and ease of operation, the instrument should prove of significant value in any application involving low-noise processing of small current signals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 181
Product Name Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-4000-8000-40-11 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 100 to 3000 MHz
Minimum Gain 16 dB
View Details