Bruel & Kjaer Amplifier NEXUS

Description
The NEXUS is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Compact robust design and battery operation make the conditioning amplifiers suitable for use in the field (and in the laboratory Serial control interface (RS-232) allows computer control of setups and test functions. A large number of amplifiers can be controlled from a single PC Built-in, patented Mounted Resonance Testing Wide range of filters that can be set up for specific tasks Rack-mounting fittings available Specially suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing General signal conditioning amplifiers for use with charge accelerometers, hydrophones and force transducers
Description
The NEXUS is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Compact robust design and battery operation make the conditioning amplifiers suitable for use in the field (and in the laboratory Serial control interface (RS-232) allows computer control of setups and test functions. A large number of amplifiers can be controlled from a single PC Built-in, patented Mounted Resonance Testing Wide range of filters that can be set up for specific tasks Rack-mounting fittings available Specially suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing General signal conditioning amplifiers for use with charge accelerometers, hydrophones and force transducers

Suppliers

Company
Product
Description
Supplier Links
Amplifier NEXUS
The NEXUS is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Compact robust design and battery operation make the conditioning amplifiers suitable for use in the field (and in the laboratory Serial control interface (RS-232) allows computer control of setups and test functions. A large number of amplifiers can be controlled from a single PC Built-in, patented Mounted Resonance Testing Wide range of filters that can be set up for specific tasks Rack-mounting fittings available Specially suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing General signal conditioning amplifiers for use with charge accelerometers, hydrophones and force transducers

The NEXUS is an Amplifier from Bruel & Kjaer. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Compact robust design and battery operation make the conditioning amplifiers suitable for use in the field (and in the laboratory
  • Serial control interface (RS-232) allows computer control of setups and test functions. A large number of amplifiers can be controlled from a single PC
  • Built-in, patented Mounted Resonance Testing
  • Wide range of filters that can be set up for specific tasks
  • Rack-mounting fittings available
  • Specially suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing
  • General signal conditioning amplifiers for use with charge accelerometers, hydrophones and force transducers
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number NEXUS
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Medium Power, Linear, Dual Matched, HBT Amplifier, 40 MHz to 3000 MHz, 50Ω, QFN Style Package - MGVA-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 40 to 3000 MHz
View Details
3 suppliers
RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details