ValueTronics International, Inc. RF Amplifier 8349B

Description
The 8349B is a 20 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Reduced systematic power losses for increased dynamic range High power drive signals for increased dynamic range Increased low-level sweep speed and increased dynamic range measurements in network analyzers Minimum Output Power: (at +5 dBm input) Frequency Range Output, Leveled / Unleveled: 2.0 to 18.6 GHz: 19 dBm (80 mW) / 20 dBm (100 mW) Frequency Range Output, Leveled / Unleveled: 18.6 to 20.0 GHz: 17 dBm (50 mW) / 18 dBm (63 mW) The HP Agilent 8349B can be used to increase low-level sweep speed in increased dynamic range measurements using a network analyzer. The HP Agilent 8349B is capable of providing gain and power to overcome systematic RF losses, drive high-power devices, improve measurement system performance, and drive millimeter-wave source modules.
Datasheet
Description
The 8349B is a 20 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Reduced systematic power losses for increased dynamic range High power drive signals for increased dynamic range Increased low-level sweep speed and increased dynamic range measurements in network analyzers Minimum Output Power: (at +5 dBm input) Frequency Range Output, Leveled / Unleveled: 2.0 to 18.6 GHz: 19 dBm (80 mW) / 20 dBm (100 mW) Frequency Range Output, Leveled / Unleveled: 18.6 to 20.0 GHz: 17 dBm (50 mW) / 18 dBm (63 mW) The HP Agilent 8349B can be used to increase low-level sweep speed in increased dynamic range measurements using a network analyzer. The HP Agilent 8349B is capable of providing gain and power to overcome systematic RF losses, drive high-power devices, improve measurement system performance, and drive millimeter-wave source modules.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 8349B
The 8349B is a 20 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Reduced systematic power losses for increased dynamic range High power drive signals for increased dynamic range Increased low-level sweep speed and increased dynamic range measurements in network analyzers Minimum Output Power: (at +5 dBm input) Frequency Range Output, Leveled / Unleveled: 2.0 to 18.6 GHz: 19 dBm (80 mW) / 20 dBm (100 mW) Frequency Range Output, Leveled / Unleveled: 18.6 to 20.0 GHz: 17 dBm (50 mW) / 18 dBm (63 mW) The HP Agilent 8349B can be used to increase low-level sweep speed in increased dynamic range measurements using a network analyzer. The HP Agilent 8349B is capable of providing gain and power to overcome systematic RF losses, drive high-power devices, improve measurement system performance, and drive millimeter-wave source modules.

The 8349B is a 20 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Reduced systematic power losses for increased dynamic range
  • High power drive signals for increased dynamic range
  • Increased low-level sweep speed and increased dynamic range measurements in network analyzers
  • Minimum Output Power: (at +5 dBm input)
  • Frequency Range Output, Leveled / Unleveled: 2.0 to 18.6 GHz: 19 dBm (80 mW) / 20 dBm (100 mW)
  • Frequency Range Output, Leveled / Unleveled: 18.6 to 20.0 GHz: 17 dBm (50 mW) / 18 dBm (63 mW)

The HP Agilent 8349B can be used to increase low-level sweep speed in increased dynamic range measurements using a network analyzer. The HP Agilent 8349B is capable of providing gain and power to overcome systematic RF losses, drive high-power devices, improve measurement system performance, and drive millimeter-wave source modules.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8349B
Product Name RF Amplifier
Frequency Range 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-600-4200-20-10 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 600 to 4200 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200GHB+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 29 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details