ValueTronics International, Inc. Amplifier E1446A

Description
The E1446A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: One-slot, C-size, register-based Drive 50 Ohm loads with 20 Vp-p Sum two input signals Add DC offset with internal DAC Can function as a standalone power DAC Can act as servant to the Keysight Agilent HP E1445A
Datasheet
Description
The E1446A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: One-slot, C-size, register-based Drive 50 Ohm loads with 20 Vp-p Sum two input signals Add DC offset with internal DAC Can function as a standalone power DAC Can act as servant to the Keysight Agilent HP E1445A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier E1446A
The E1446A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: One-slot, C-size, register-based Drive 50 Ohm loads with 20 Vp-p Sum two input signals Add DC offset with internal DAC Can function as a standalone power DAC Can act as servant to the Keysight Agilent HP E1445A

The E1446A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • One-slot, C-size, register-based
  • Drive 50 Ohm loads with 20 Vp-p
  • Sum two input signals
  • Add DC offset with internal DAC
  • Can function as a standalone power DAC
  • Can act as servant to the Keysight Agilent HP E1445A
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number E1446A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA9U1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
MMIC Tech. MMIC
View Details
2 suppliers
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details