AR Worldwide Preamplifier 888

Description
The 888 is a 1 GHz preamplifier from Amplifier Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Power output into 50 ω: 0.01 watts Frequency Range: 10 kHz to 1000 MHz Primary Power: 115/230 VAC, 50/60 Hz >35 dB gain control Input Attenuator: Adjustable Input Impedance: 50 ω nominal Output Impedance: 50 ω nominal Connectors: Type BNC The Amplifier Research 888 Gated Leveling Preamplifier provides greater than 35 dB of gain control with an operational bandwidth of 10 kHz to 1000 MHz. The 888 is great for constant field RFI susceptibility testing, power output control, modulation envelope feedback and simulation of current or voltage sources.
Description
The 888 is a 1 GHz preamplifier from Amplifier Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Power output into 50 ω: 0.01 watts Frequency Range: 10 kHz to 1000 MHz Primary Power: 115/230 VAC, 50/60 Hz >35 dB gain control Input Attenuator: Adjustable Input Impedance: 50 ω nominal Output Impedance: 50 ω nominal Connectors: Type BNC The Amplifier Research 888 Gated Leveling Preamplifier provides greater than 35 dB of gain control with an operational bandwidth of 10 kHz to 1000 MHz. The 888 is great for constant field RFI susceptibility testing, power output control, modulation envelope feedback and simulation of current or voltage sources.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier - 888 - ValueTronics International, Inc.
Elgin, IL, USA
Preamplifier
888
Preamplifier 888
The 888 is a 1 GHz preamplifier from Amplifier Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Power output into 50 ω: 0.01 watts Frequency Range: 10 kHz to 1000 MHz Primary Power: 115/230 VAC, 50/60 Hz >35 dB gain control Input Attenuator: Adjustable Input Impedance: 50 ω nominal Output Impedance: 50 ω nominal Connectors: Type BNC The Amplifier Research 888 Gated Leveling Preamplifier provides greater than 35 dB of gain control with an operational bandwidth of 10 kHz to 1000 MHz. The 888 is great for constant field RFI susceptibility testing, power output control, modulation envelope feedback and simulation of current or voltage sources.

The 888 is a 1 GHz preamplifier from Amplifier Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Power output into 50 Ω: 0.01 watts
  • Frequency Range: 10 kHz to 1000 MHz
  • Primary Power: 115/230 VAC, 50/60 Hz
  • >35 dB gain control
  • Input Attenuator: Adjustable
  • Input Impedance: 50 Ω nominal
  • Output Impedance: 50 Ω nominal
  • Connectors: Type BNC

The Amplifier Research 888 Gated Leveling Preamplifier provides greater than 35 dB of gain control with an operational bandwidth of 10 kHz to 1000 MHz. The 888 is great for constant field RFI susceptibility testing, power output control, modulation envelope feedback and simulation of current or voltage sources.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 888
Product Name Preamplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 2300 MHz to 2700 MHz, 50Ω, 15x10 mm Package - TAMP-272LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details