ValueTronics International, Inc. Preamplifier 8449B

Description
The 8449B is a 26.5 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Sensitivity for MIL-STD radiated measurements Noise Figure: 1.0-12.5 GHz - 8.5dB; 12.5-22.0 GHz - 12.5dB; 22.0-26.5 GHz - 14.5dB Minimum Gain: 23.5dB Gain Flatness: 1.0-26.5 GHz - ±4.5dB; 2.0-22.0 GHz ±3.5dB Connector Type: ACP - 3.5 male The Agilent 8449B is a high-gain, low-noise preamplifier that provides additional sensitivity for any RF/microwave spectrum analyzer for detection and analysis of very low signals. The improved sensitivity can dramatically reduce measurement time.
Description
The 8449B is a 26.5 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Sensitivity for MIL-STD radiated measurements Noise Figure: 1.0-12.5 GHz - 8.5dB; 12.5-22.0 GHz - 12.5dB; 22.0-26.5 GHz - 14.5dB Minimum Gain: 23.5dB Gain Flatness: 1.0-26.5 GHz - ±4.5dB; 2.0-22.0 GHz ±3.5dB Connector Type: ACP - 3.5 male The Agilent 8449B is a high-gain, low-noise preamplifier that provides additional sensitivity for any RF/microwave spectrum analyzer for detection and analysis of very low signals. The improved sensitivity can dramatically reduce measurement time.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 8449B
The 8449B is a 26.5 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Sensitivity for MIL-STD radiated measurements Noise Figure: 1.0-12.5 GHz - 8.5dB; 12.5-22.0 GHz - 12.5dB; 22.0-26.5 GHz - 14.5dB Minimum Gain: 23.5dB Gain Flatness: 1.0-26.5 GHz - ±4.5dB; 2.0-22.0 GHz ±3.5dB Connector Type: ACP - 3.5 male The Agilent 8449B is a high-gain, low-noise preamplifier that provides additional sensitivity for any RF/microwave spectrum analyzer for detection and analysis of very low signals. The improved sensitivity can dramatically reduce measurement time.

The 8449B is a 26.5 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Sensitivity for MIL-STD radiated measurements
  • Noise Figure: 1.0-12.5 GHz - 8.5dB; 12.5-22.0 GHz - 12.5dB; 22.0-26.5 GHz - 14.5dB
  • Minimum Gain: 23.5dB
  • Gain Flatness: 1.0-26.5 GHz - ±4.5dB; 2.0-22.0 GHz ±3.5dB
  • Connector Type: ACP - 3.5 male

The Agilent 8449B is a high-gain, low-noise preamplifier that provides additional sensitivity for any RF/microwave spectrum analyzer for detection and analysis of very low signals. The improved sensitivity can dramatically reduce measurement time.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8449B
Product Name Preamplifier
Frequency Range 2.65E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
Specs
Applications RF Microwave
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details