ValueTronics International, Inc. RF Amplifier 350L

Description
The 350L is a 105 MHz 50 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 50 W output power 250 kHz to 105 MHz, 25 W output power 120 kHz to 250 kHz 50 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 115/230 VAC ±10%; 50-60 Hz operation Weight: 42.5 lb; Size: 222 mm (8.75 in)H x 305 mm (12.0 in)W x 432 mm (17.0 in)D
Description
The 350L is a 105 MHz 50 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 50 W output power 250 kHz to 105 MHz, 25 W output power 120 kHz to 250 kHz 50 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 115/230 VAC ±10%; 50-60 Hz operation Weight: 42.5 lb; Size: 222 mm (8.75 in)H x 305 mm (12.0 in)W x 432 mm (17.0 in)D

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 350L - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
350L
RF Amplifier 350L
The 350L is a 105 MHz 50 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 50 W output power 250 kHz to 105 MHz, 25 W output power 120 kHz to 250 kHz 50 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 115/230 VAC ±10%; 50-60 Hz operation Weight: 42.5 lb; Size: 222 mm (8.75 in)H x 305 mm (12.0 in)W x 432 mm (17.0 in)D

The 350L is a 105 MHz 50 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • 50 W output power 250 kHz to 105 MHz, 25 W output power 120 kHz to 250 kHz
  • 50 dB gain (nominal)
  • Works into any load impedance
  • 50 Ohm impedance
  • BNC(f) connectors, input/output
  • 115/230 VAC ±10%; 50-60 Hz operation
  • Weight: 42.5 lb; Size: 222 mm (8.75 in)H x 305 mm (12.0 in)W x 432 mm (17.0 in)D
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 350L
Product Name RF Amplifier
Frequency Range 105 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, Ceramic, 3x3 mm Package - CMA-84+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 7000 MHz
Minimum Gain 4.00E-4 dB
View Details
RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
0.01 - 65GHz mmWave GaAs Driver Amplifier - AMM-9025CH - Marki Microwave LLC
Specs
Frequency Range 0.1000 to 65000 MHz
Package Type bare-die
View Details