Comtech PST Corp. RF Amplifier AR1929-10

Description
The AR1929-10 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Series AR amplifiers are rack-mountable units which incorporate the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).
Datasheet
Description
The AR1929-10 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Series AR amplifiers are rack-mountable units which incorporate the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier AR1929-10
The AR1929-10 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Series AR amplifiers are rack-mountable units which incorporate the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).

The AR1929-10 is a 2 GHz 10 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

Series AR amplifiers are rack-mountable units which incorporate the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number AR1929-10
Product Name RF Amplifier
Frequency Range 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GALI-39+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 7000 MHz
View Details
4 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details