ValueTronics International, Inc. Preamplifier 8449A

Description
The 8449A is a 22 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency range: 2.0 to 22.0 GHz Flatness: 2.0 to 22.0 GHz; ±3.8dB; ±2.4 dB Typical Small Signal Gain: 0° C to 55° C: ≥ 23 dB; 20° C to 30° C: ≥26 dB; ≥30 dB Typical Temperature drift: ≤0.12 dB per ° C Gain Compression: ≤1 dB for output signal of +7 dBm Spectral Purity Third Order Intercept Measured at Amplifier Output: +15 dBm Second Harmonic Intercept Measured at Amplifier Output: ≥+30 dBm Reverse Isolation: Reduces spectrum analyzer local oscillator emissions > 75 dB Maximum Safe Power Input: +20 dBm (100 mW) Maximum DC Input: ±20V Input and Output: SMA, 50ω nominal VSWR Input 2.0 to 22 GHz: ≤2.0:1 VSWR Output 2.0 to 22 GHz: ≤2.0:1 Power requirements: 100, 120, 220, or 240 V (±10%), 47 TO 63 Hz Operation Temperature range: 0° C to +55° C Storage Temperature range: -40° C to +75° C Type tested per MIL-T-28800C, Type III, Class 5, Style E Low-Noise, High-Gain Reduces Overall System Noise Detection and Analysis of Extremely Low-Level Signals The Agilent HP 8449 Preamplifiers are low-noise, high-gain amplifiers that are connected between a signal source and the RF input of any spectrum analyzer. The combination of high gain and low noise figure enables the 8449A to enhance analyzer performance by greatly reducing the overall system noise figure. This improved sensitivity allows detection and analysis of extremely low-level signals. The frequency range of the 8449A is 2.0 to 22.0 GHz. The 8449A is housed in compact, industry-standard, half-width System II packages that can be easily rack-mounted in traditional automatic test equipment (ATE) systems.
Description
The 8449A is a 22 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency range: 2.0 to 22.0 GHz Flatness: 2.0 to 22.0 GHz; ±3.8dB; ±2.4 dB Typical Small Signal Gain: 0° C to 55° C: ≥ 23 dB; 20° C to 30° C: ≥26 dB; ≥30 dB Typical Temperature drift: ≤0.12 dB per ° C Gain Compression: ≤1 dB for output signal of +7 dBm Spectral Purity Third Order Intercept Measured at Amplifier Output: +15 dBm Second Harmonic Intercept Measured at Amplifier Output: ≥+30 dBm Reverse Isolation: Reduces spectrum analyzer local oscillator emissions > 75 dB Maximum Safe Power Input: +20 dBm (100 mW) Maximum DC Input: ±20V Input and Output: SMA, 50ω nominal VSWR Input 2.0 to 22 GHz: ≤2.0:1 VSWR Output 2.0 to 22 GHz: ≤2.0:1 Power requirements: 100, 120, 220, or 240 V (±10%), 47 TO 63 Hz Operation Temperature range: 0° C to +55° C Storage Temperature range: -40° C to +75° C Type tested per MIL-T-28800C, Type III, Class 5, Style E Low-Noise, High-Gain Reduces Overall System Noise Detection and Analysis of Extremely Low-Level Signals The Agilent HP 8449 Preamplifiers are low-noise, high-gain amplifiers that are connected between a signal source and the RF input of any spectrum analyzer. The combination of high gain and low noise figure enables the 8449A to enhance analyzer performance by greatly reducing the overall system noise figure. This improved sensitivity allows detection and analysis of extremely low-level signals. The frequency range of the 8449A is 2.0 to 22.0 GHz. The 8449A is housed in compact, industry-standard, half-width System II packages that can be easily rack-mounted in traditional automatic test equipment (ATE) systems.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 8449A
The 8449A is a 22 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency range: 2.0 to 22.0 GHz Flatness: 2.0 to 22.0 GHz; ±3.8dB; ±2.4 dB Typical Small Signal Gain: 0° C to 55° C: ≥ 23 dB; 20° C to 30° C: ≥26 dB; ≥30 dB Typical Temperature drift: ≤0.12 dB per ° C Gain Compression: ≤1 dB for output signal of +7 dBm Spectral Purity Third Order Intercept Measured at Amplifier Output: +15 dBm Second Harmonic Intercept Measured at Amplifier Output: ≥+30 dBm Reverse Isolation: Reduces spectrum analyzer local oscillator emissions > 75 dB Maximum Safe Power Input: +20 dBm (100 mW) Maximum DC Input: ±20V Input and Output: SMA, 50ω nominal VSWR Input 2.0 to 22 GHz: ≤2.0:1 VSWR Output 2.0 to 22 GHz: ≤2.0:1 Power requirements: 100, 120, 220, or 240 V (±10%), 47 TO 63 Hz Operation Temperature range: 0° C to +55° C Storage Temperature range: -40° C to +75° C Type tested per MIL-T-28800C, Type III, Class 5, Style E Low-Noise, High-Gain Reduces Overall System Noise Detection and Analysis of Extremely Low-Level Signals The Agilent HP 8449 Preamplifiers are low-noise, high-gain amplifiers that are connected between a signal source and the RF input of any spectrum analyzer. The combination of high gain and low noise figure enables the 8449A to enhance analyzer performance by greatly reducing the overall system noise figure. This improved sensitivity allows detection and analysis of extremely low-level signals. The frequency range of the 8449A is 2.0 to 22.0 GHz. The 8449A is housed in compact, industry-standard, half-width System II packages that can be easily rack-mounted in traditional automatic test equipment (ATE) systems.

The 8449A is a 22 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency range: 2.0 to 22.0 GHz
  • Flatness: 2.0 to 22.0 GHz; ±3.8dB; ±2.4 dB Typical
  • Small Signal Gain: 0° C to 55° C: ≥ 23 dB; 20° C to 30° C: ≥26 dB; ≥30 dB Typical
  • Temperature drift: ≤0.12 dB per ° C
  • Gain Compression: ≤1 dB for output signal of +7 dBm
  • Spectral Purity Third Order Intercept Measured at Amplifier Output: +15 dBm
  • Second Harmonic Intercept Measured at Amplifier Output: ≥+30 dBm
  • Reverse Isolation: Reduces spectrum analyzer local oscillator emissions > 75 dB
  • Maximum Safe Power Input: +20 dBm (100 mW)
  • Maximum DC Input: ±20V
  • Input and Output: SMA, 50Ω nominal
  • VSWR Input 2.0 to 22 GHz: ≤2.0:1
  • VSWR Output 2.0 to 22 GHz: ≤2.0:1
  • Power requirements: 100, 120, 220, or 240 V (±10%), 47 TO 63 Hz
  • Operation Temperature range: 0° C to +55° C
  • Storage Temperature range: -40° C to +75° C
  • Type tested per MIL-T-28800C, Type III, Class 5, Style E
  • Low-Noise, High-Gain
  • Reduces Overall System Noise
  • Detection and Analysis of Extremely Low-Level Signals

The Agilent HP 8449 Preamplifiers are low-noise, high-gain amplifiers that are connected between a signal source and the RF input of any spectrum analyzer. The combination of high gain and low noise figure enables the 8449A to enhance analyzer performance by greatly reducing the overall system noise figure. This improved sensitivity allows detection and analysis of extremely low-level signals. The frequency range of the 8449A is 2.0 to 22.0 GHz.

The 8449A is housed in compact, industry-standard, half-width System II packages that can be easily rack-mounted in traditional automatic test equipment (ATE) systems.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8449A
Product Name Preamplifier
Frequency Range 2.20E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers - 448-BGAP2D20AE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
Connectorized SMA-N, High Power Amplifier, 3000 MHz to 3500 MHz, 50Ω - ZHL-100W-352+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 3000 to 3500 MHz
View Details