AR Worldwide RF Amplifier 30L

Description
The 30L is a 250 MHz 30 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rugged Construction Low Harmonic Distortion Adjustable Output Minimum gain of 44 dB 30 Watts 1 to 250 MHz Features gain control and internal fan Instantaneous Bandwidth Unconditionally Stable Regulated Power Supply Lightweight The Amplifier Research 30L, Linear Broadband Amplifier, that is an inexpensive, self-contained unit designed for applications requiring instantaneous, bandwidth, high gain and moderate power output.
Description
The 30L is a 250 MHz 30 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rugged Construction Low Harmonic Distortion Adjustable Output Minimum gain of 44 dB 30 Watts 1 to 250 MHz Features gain control and internal fan Instantaneous Bandwidth Unconditionally Stable Regulated Power Supply Lightweight The Amplifier Research 30L, Linear Broadband Amplifier, that is an inexpensive, self-contained unit designed for applications requiring instantaneous, bandwidth, high gain and moderate power output.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 30L - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
30L
RF Amplifier 30L
The 30L is a 250 MHz 30 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rugged Construction Low Harmonic Distortion Adjustable Output Minimum gain of 44 dB 30 Watts 1 to 250 MHz Features gain control and internal fan Instantaneous Bandwidth Unconditionally Stable Regulated Power Supply Lightweight The Amplifier Research 30L, Linear Broadband Amplifier, that is an inexpensive, self-contained unit designed for applications requiring instantaneous, bandwidth, high gain and moderate power output.

The 30L is a 250 MHz 30 Watt RF Amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Rugged Construction
  • Low Harmonic Distortion
  • Adjustable Output
  • Minimum gain of 44 dB
  • 30 Watts
  • 1 to 250 MHz
  • Features gain control and internal fan
  • Instantaneous Bandwidth
  • Unconditionally Stable
  • Regulated Power Supply
  • Lightweight

The Amplifier Research 30L, Linear Broadband Amplifier, that is an inexpensive, self-contained unit designed for applications requiring instantaneous, bandwidth, high gain and moderate power output.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 30L
Product Name RF Amplifier
Frequency Range 250 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-4000-12000-30-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 12000 MHz
Minimum Gain 30 dB
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details