ValueTronics International, Inc. RF Amplifier 757LC

Description
The 757LC is a 1 GHz, 100 W RF amplifier from Kalmus. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power Output: 100 W Frequency Range: 0.01 - 1000 MHz Gain: 50 dB The Kalmus 757LC is an RF Amplifier with a power output of 100 Watts and a 0.01 - 1000 MHz frequency range.
Description
The 757LC is a 1 GHz, 100 W RF amplifier from Kalmus. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power Output: 100 W Frequency Range: 0.01 - 1000 MHz Gain: 50 dB The Kalmus 757LC is an RF Amplifier with a power output of 100 Watts and a 0.01 - 1000 MHz frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 757LC
The 757LC is a 1 GHz, 100 W RF amplifier from Kalmus. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power Output: 100 W Frequency Range: 0.01 - 1000 MHz Gain: 50 dB The Kalmus 757LC is an RF Amplifier with a power output of 100 Watts and a 0.01 - 1000 MHz frequency range.

The 757LC is a 1 GHz, 100 W RF amplifier from Kalmus. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Power Output: 100 W
  • Frequency Range: 0.01 - 1000 MHz
  • Gain: 50 dB

The Kalmus 757LC is an RF Amplifier with a power output of 100 Watts and a 0.01 - 1000 MHz frequency range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 757LC
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-18000-40000-30-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 30 dB
View Details
Specs
Frequency Range 170 to 1675 MHz
Minimum Gain ? to 15.75 dB
Maximum Gain 15.75 dB
View Details