Comtech PST Corp. RF Amplifier BHED22748-200

Description
The BHED22748-200 is a 400 MHz, 200 W RF amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: 225-400 MHz Output Power: 200 Watts KVA: 2.6 Digital Interface: IEEE488 Class of Operation: AB Linear RF Input Power: 1mW (0dBm) for full output power RF Input Signals: CW, AM, FM, Phase and Pulse Modulation Harmonics: B.W. Spurious: -60dBc Max Input VSWR: 2.0:1 nominal Output Load VSWR: 1.3:1, full forward power output 2:1, 0.5dB turndown nominal infinite, 10dB turndown nominal AM Distortion (85% D.O.M.): 10% Max Pulse Rise/Fall Time (typical): 150ns Noise Power Output: -86dBm/Hz typical (model dependent) Maximum RF Input: +8dBm RF Connectors Input: Female Type N, Rear Panel; Output: Female Type N or SC, Rear Panel (model dependent) AC Input: Power Factor Corrected Universal Input 100-240Vac, 50/60Hz Efficiency (AC to RF): 16% typical AM, FM, CW, pulse & phase modulated signal inputs Field-replaceable modules Graceful degradation High efficiency switching power supplies Standard 19” Rack Mount Configuration Applications EW/ECM systems Communication systems AM/FM transmitter boosters TWT replacement RFI/EMI testing High power calibration testing Load VSWR Protection Series BHE amplifiers provide load VSWR protection via an electronic power output turndown system employing negative feedback techniques. The system is self-correcting as a function of load VSWR to infinity, at any phase angle. The typical response time is 60 μsec. Input/Output Overdrive Protection A leveling loop system protects the amplifiers from input overdrive signals of up to +8 dB. Under an overdrive condition, the output power is controlled at a level 2 to 10% above the rated output power at normal input level conditions. A power overshoot will be present at the beginning of the overdrive condition, which is a function of the amount of overdrive. Note that this characteristic can be used to obtain a 1 to 3 dB output (or more depending on model) power increase for narrow pulses with a low duty cycle. The image is a representation of the actual product. Please see specifications and data sheet for details.
Datasheet
Description
The BHED22748-200 is a 400 MHz, 200 W RF amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: 225-400 MHz Output Power: 200 Watts KVA: 2.6 Digital Interface: IEEE488 Class of Operation: AB Linear RF Input Power: 1mW (0dBm) for full output power RF Input Signals: CW, AM, FM, Phase and Pulse Modulation Harmonics: B.W. Spurious: -60dBc Max Input VSWR: 2.0:1 nominal Output Load VSWR: 1.3:1, full forward power output 2:1, 0.5dB turndown nominal infinite, 10dB turndown nominal AM Distortion (85% D.O.M.): 10% Max Pulse Rise/Fall Time (typical): 150ns Noise Power Output: -86dBm/Hz typical (model dependent) Maximum RF Input: +8dBm RF Connectors Input: Female Type N, Rear Panel; Output: Female Type N or SC, Rear Panel (model dependent) AC Input: Power Factor Corrected Universal Input 100-240Vac, 50/60Hz Efficiency (AC to RF): 16% typical AM, FM, CW, pulse & phase modulated signal inputs Field-replaceable modules Graceful degradation High efficiency switching power supplies Standard 19” Rack Mount Configuration Applications EW/ECM systems Communication systems AM/FM transmitter boosters TWT replacement RFI/EMI testing High power calibration testing Load VSWR Protection Series BHE amplifiers provide load VSWR protection via an electronic power output turndown system employing negative feedback techniques. The system is self-correcting as a function of load VSWR to infinity, at any phase angle. The typical response time is 60 μsec. Input/Output Overdrive Protection A leveling loop system protects the amplifiers from input overdrive signals of up to +8 dB. Under an overdrive condition, the output power is controlled at a level 2 to 10% above the rated output power at normal input level conditions. A power overshoot will be present at the beginning of the overdrive condition, which is a function of the amount of overdrive. Note that this characteristic can be used to obtain a 1 to 3 dB output (or more depending on model) power increase for narrow pulses with a low duty cycle. The image is a representation of the actual product. Please see specifications and data sheet for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier BHED22748-200
The BHED22748-200 is a 400 MHz, 200 W RF amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: 225-400 MHz Output Power: 200 Watts KVA: 2.6 Digital Interface: IEEE488 Class of Operation: AB Linear RF Input Power: 1mW (0dBm) for full output power RF Input Signals: CW, AM, FM, Phase and Pulse Modulation Harmonics: B.W. Spurious: -60dBc Max Input VSWR: 2.0:1 nominal Output Load VSWR: 1.3:1, full forward power output 2:1, 0.5dB turndown nominal infinite, 10dB turndown nominal AM Distortion (85% D.O.M.): 10% Max Pulse Rise/Fall Time (typical): 150ns Noise Power Output: -86dBm/Hz typical (model dependent) Maximum RF Input: +8dBm RF Connectors Input: Female Type N, Rear Panel; Output: Female Type N or SC, Rear Panel (model dependent) AC Input: Power Factor Corrected Universal Input 100-240Vac, 50/60Hz Efficiency (AC to RF): 16% typical AM, FM, CW, pulse & phase modulated signal inputs Field-replaceable modules Graceful degradation High efficiency switching power supplies Standard 19” Rack Mount Configuration Applications EW/ECM systems Communication systems AM/FM transmitter boosters TWT replacement RFI/EMI testing High power calibration testing Load VSWR Protection Series BHE amplifiers provide load VSWR protection via an electronic power output turndown system employing negative feedback techniques. The system is self-correcting as a function of load VSWR to infinity, at any phase angle. The typical response time is 60 μsec. Input/Output Overdrive Protection A leveling loop system protects the amplifiers from input overdrive signals of up to +8 dB. Under an overdrive condition, the output power is controlled at a level 2 to 10% above the rated output power at normal input level conditions. A power overshoot will be present at the beginning of the overdrive condition, which is a function of the amount of overdrive. Note that this characteristic can be used to obtain a 1 to 3 dB output (or more depending on model) power increase for narrow pulses with a low duty cycle. The image is a representation of the actual product. Please see specifications and data sheet for details.

The BHED22748-200 is a 400 MHz, 200 W RF amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range: 225-400 MHz
  • Output Power: 200 Watts
  • KVA: 2.6
  • Digital Interface: IEEE488
  • Class of Operation: AB Linear
  • RF Input Power: 1mW (0dBm) for full output power
  • RF Input Signals: CW, AM, FM, Phase and Pulse Modulation
  • Harmonics: B.W. <One Octave: -30dBc Max; B.W. <One Octave Even: -20dBc Max; Odd: -12dBc
  • Spurious: -60dBc Max
  • Input VSWR: 2.0:1 nominal
  • Output Load VSWR: 1.3:1, full forward power output 2:1, 0.5dB turndown nominal infinite, 10dB turndown nominal
  • AM Distortion (85% D.O.M.): 10% Max
  • Pulse Rise/Fall Time (typical): 150ns
  • Noise Power Output: -86dBm/Hz typical (model dependent)
  • Maximum RF Input: +8dBm
  • RF Connectors Input: Female Type N, Rear Panel; Output: Female Type N or SC, Rear Panel (model dependent)
  • AC Input: Power Factor Corrected Universal Input 100-240Vac, 50/60Hz
  • Efficiency (AC to RF): 16% typical
  • AM, FM, CW, pulse & phase modulated signal inputs
  • Field-replaceable modules
  • Graceful degradation
  • High efficiency switching power supplies
  • Standard 19” Rack Mount Configuration

Applications

  • EW/ECM systems
  • Communication systems
  • AM/FM transmitter boosters
  • TWT replacement
  • RFI/EMI testing
  • High power calibration testing

Load VSWR Protection

Series BHE amplifiers provide load VSWR protection via an electronic power output turndown system employing negative feedback techniques. The system is self-correcting as a function of load VSWR to infinity, at any phase angle. The typical response time is 60 μsec.

Input/Output Overdrive Protection

A leveling loop system protects the amplifiers from input overdrive signals of up to +8 dB. Under an overdrive condition, the output power is controlled at a level 2 to 10% above the rated output power at normal input level conditions. A power overshoot will be present at the beginning of the overdrive condition, which is a function of the amount of overdrive. Note that this characteristic can be used to obtain a 1 to 3 dB output (or more depending on model) power increase for narrow pulses with a low duty cycle.

The image is a representation of the actual product. Please see specifications and data sheet for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number BHED22748-200
Product Name RF Amplifier
Frequency Range 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - AWB7225P8 - 808308-AWB7225P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 860 to 894 MHz
Minimum Gain 30 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
11 GHz – 38 GHz GaAs Driver Amplifier - AMM-7199ACH - Marki Microwave LLC
Specs
Frequency Range 11000 to 38000 MHz
Package Type bare-die
View Details