Comtech PST Corp. RF Amplifier AR1929-20

Description
The AR1929-20 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 1-2 GHz 20Watt Provides 43 dB gain Input Overdrive: 10 dB above 1 dB compression RF Input Signals: CW, FM, AM, and pulse/phase modulation Small Signal Gain Flatness: ±1.0 dB Noise Figure: 10 dB Typical Harmonics: -20 dBc Spurious Signals: -60 dBc Input VSWR: 2:1 Load VSWR: Open or short-circuit protected, unconditionally stable RF In/Out Connector: o Up to 50 W: Type N, female bulkhead front panel mounted > 50 W: Type N, female bulkhead rear panel mounted AC Input: Universal AC input for models up to 100 watts Units above 100 watts are supplied at 220 VAC The Comtech AR1929-20 amplifier is a rack-mountable unit which incorporates the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).
Datasheet
Description
The AR1929-20 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 1-2 GHz 20Watt Provides 43 dB gain Input Overdrive: 10 dB above 1 dB compression RF Input Signals: CW, FM, AM, and pulse/phase modulation Small Signal Gain Flatness: ±1.0 dB Noise Figure: 10 dB Typical Harmonics: -20 dBc Spurious Signals: -60 dBc Input VSWR: 2:1 Load VSWR: Open or short-circuit protected, unconditionally stable RF In/Out Connector: o Up to 50 W: Type N, female bulkhead front panel mounted > 50 W: Type N, female bulkhead rear panel mounted AC Input: Universal AC input for models up to 100 watts Units above 100 watts are supplied at 220 VAC The Comtech AR1929-20 amplifier is a rack-mountable unit which incorporates the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier AR1929-20
The AR1929-20 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 1-2 GHz 20Watt Provides 43 dB gain Input Overdrive: 10 dB above 1 dB compression RF Input Signals: CW, FM, AM, and pulse/phase modulation Small Signal Gain Flatness: ±1.0 dB Noise Figure: 10 dB Typical Harmonics: -20 dBc Spurious Signals: -60 dBc Input VSWR: 2:1 Load VSWR: Open or short-circuit protected, unconditionally stable RF In/Out Connector: o Up to 50 W: Type N, female bulkhead front panel mounted > 50 W: Type N, female bulkhead rear panel mounted AC Input: Universal AC input for models up to 100 watts Units above 100 watts are supplied at 220 VAC The Comtech AR1929-20 amplifier is a rack-mountable unit which incorporates the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).

The AR1929-20 is a 2 GHz 50 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • 1-2 GHz
  • 20Watt
  • Provides 43 dB gain
  • Input Overdrive: 10 dB above 1 dB compression
  • RF Input Signals: CW, FM, AM, and pulse/phase modulation
  • Small Signal Gain Flatness: ±1.0 dB
  • Noise Figure: 10 dB Typical
  • Harmonics: -20 dBc
  • Spurious Signals: -60 dBc
  • Input VSWR: 2:1 Load VSWR: Open or short-circuit protected, unconditionally stable
  • RF In/Out Connector: o Up to 50 W: Type N, female bulkhead front panel mounted
  • > 50 W: Type N, female bulkhead rear panel mounted
  • AC Input: Universal AC input for models up to 100 watts Units above 100 watts are supplied at 220 VAC

The Comtech AR1929-20 amplifier is a rack-mountable unit which incorporates the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number AR1929-20
Product Name RF Amplifier
Frequency Range 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-1000-5000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 5000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 500 MHz to 1200 MHz, 50Ω, MSiP Style Package - HXG-122+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 500 to 1200 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details