Comtech PST Corp. RF Amplifier AR88168-30

Description
The AR88168-30 is a 1.6 GHz RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: 800 MHz- 1600 MHz Total Power: 30 W The Comtech AR88168-30 is an RF Amplifier with a frequency range of 800-1600 MHz.
Datasheet
Description
The AR88168-30 is a 1.6 GHz RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: 800 MHz- 1600 MHz Total Power: 30 W The Comtech AR88168-30 is an RF Amplifier with a frequency range of 800-1600 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier AR88168-30
The AR88168-30 is a 1.6 GHz RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range: 800 MHz- 1600 MHz Total Power: 30 W The Comtech AR88168-30 is an RF Amplifier with a frequency range of 800-1600 MHz.

The AR88168-30 is a 1.6 GHz RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range: 800 MHz- 1600 MHz
  • Total Power: 30 W

The Comtech AR88168-30 is an RF Amplifier with a frequency range of 800-1600 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number AR88168-30
Product Name RF Amplifier
Frequency Range 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 2000 MHz, 50Ω - ZFL-2000GH+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 2000 MHz
Minimum Gain 27 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
2 - 20 GHz Wideband Low Noise Amplifier - AMM-9859PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details