ValueTronics International, Inc. Preamplifier 70621A

Description
The 70621A is a 2.9 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 100 kHz to 2.9 GHz The Agilent 70621A is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.
Description
The 70621A is a 2.9 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 100 kHz to 2.9 GHz The Agilent 70621A is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 70621A
The 70621A is a 2.9 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Frequency Range: 100 kHz to 2.9 GHz The Agilent 70621A is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.

The 70621A is a 2.9 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Frequency Range: 100 kHz to 2.9 GHz

The Agilent 70621A is a low-noise, high-gain amplification stages to use in front of the RF section of any Agilent 70000 Series modular spectrum analyzer system.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 70621A
Product Name Preamplifier
Frequency Range 2.90E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 700 to 1000 MHz
Minimum Gain 30 dB
View Details
Low Noise Amplifier Systems - NLAS-500-18000-45-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 45 dB
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 2500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-3A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount
View Details
3 suppliers