ValueTronics International, Inc. RF Amplifier A300

Description
The A300 is a 35 MHz 300 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 300 kHz to 35 MHz 300 W output power 55 dB gain (nominal) Front panel metering 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation The ENI A300 is a highly linear, class A power amplifier. The ENI A300 is designed for RFI/EMI, HF transmitter, plasma NMR system applications as well as general laboratory purposes. The ENI A300 delivers low distortion amplification over the entire useful frequency range.
Description
The A300 is a 35 MHz 300 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 300 kHz to 35 MHz 300 W output power 55 dB gain (nominal) Front panel metering 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation The ENI A300 is a highly linear, class A power amplifier. The ENI A300 is designed for RFI/EMI, HF transmitter, plasma NMR system applications as well as general laboratory purposes. The ENI A300 delivers low distortion amplification over the entire useful frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - A300 - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
A300
RF Amplifier A300
The A300 is a 35 MHz 300 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 300 kHz to 35 MHz 300 W output power 55 dB gain (nominal) Front panel metering 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation The ENI A300 is a highly linear, class A power amplifier. The ENI A300 is designed for RFI/EMI, HF transmitter, plasma NMR system applications as well as general laboratory purposes. The ENI A300 delivers low distortion amplification over the entire useful frequency range.

The A300 is a 35 MHz 300 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range 300 kHz to 35 MHz
  • 300 W output power
  • 55 dB gain (nominal)
  • Front panel metering
  • 50 Ohm impedance
  • N(f) connectors, input/output
  • 115/230 VAC; 50/60 Hz operation

The ENI A300 is a highly linear, class A power amplifier. The ENI A300 is designed for RFI/EMI, HF transmitter, plasma NMR system applications as well as general laboratory purposes. The ENI A300 delivers low distortion amplification over the entire useful frequency range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number A300
Product Name RF Amplifier
Frequency Range 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
750/860 MHz CATV Line Amplifier MMIC - ACA0861C - Skyworks Solutions, Inc.
Specs
Minimum Gain 11.5 dB
Maximum Gain 12.5 dB
Noise Figure 3 dB
View Details
RF Amplifiers - 2312-QPA9120TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, TDD
Frequency Range 1800 to 5000 MHz
View Details
Low Noise Amplifier Systems - NLAS-18000-40000-40-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 40 dB
View Details