ValueTronics International, Inc. RF Amplifier 420LA

Description
The 420LA is a 300 MHz 20 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 150 kHz to 300 MHz 20 W output power 43 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation The ENI 420LA is a class A power amplifier. The ENI 420LA is designed for signal and television distribution applications as well as general laboratory purposes. The ENI 420LA delivers low distortion amplification over the entire useful frequency range.
Description
The 420LA is a 300 MHz 20 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 150 kHz to 300 MHz 20 W output power 43 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation The ENI 420LA is a class A power amplifier. The ENI 420LA is designed for signal and television distribution applications as well as general laboratory purposes. The ENI 420LA delivers low distortion amplification over the entire useful frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 420LA
The 420LA is a 300 MHz 20 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 150 kHz to 300 MHz 20 W output power 43 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation The ENI 420LA is a class A power amplifier. The ENI 420LA is designed for signal and television distribution applications as well as general laboratory purposes. The ENI 420LA delivers low distortion amplification over the entire useful frequency range.

The 420LA is a 300 MHz 20 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range 150 kHz to 300 MHz
  • 20 W output power
  • 43 dB gain (nominal)
  • 50 Ohm impedance
  • N(f) connectors, input/output
  • 115/230 VAC; 50/60 Hz operation

The ENI 420LA is a class A power amplifier. The ENI 420LA is designed for signal and television distribution applications as well as general laboratory purposes. The ENI 420LA delivers low distortion amplification over the entire useful frequency range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 420LA
Product Name RF Amplifier
Frequency Range 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 2500 MHz to 6000 MHz, 50Ω - ZHL-100W-63+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
Frequency Range 2500 to 6000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - 2312-RFAM3620BTR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
2 suppliers