Comtech PST Corp. RF Amplifier AR1929-30

Description
The AR1929-30 is a 2 GHz, 30 W RF amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 1-2 GHz Power: 30 W Power Gain: 45 dB Gain CE Compliant The AR1929-30 from Comtech PST is an RF Amplifier with a Frequency Range of 1000 to 2000 MHz and Gain of 54 dB. The Comtech AR1929-30 amplifier is a rack-mountable unit which incorporates the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).
Datasheet
Description
The AR1929-30 is a 2 GHz, 30 W RF amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 1-2 GHz Power: 30 W Power Gain: 45 dB Gain CE Compliant The AR1929-30 from Comtech PST is an RF Amplifier with a Frequency Range of 1000 to 2000 MHz and Gain of 54 dB. The Comtech AR1929-30 amplifier is a rack-mountable unit which incorporates the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier AR1929-30
The AR1929-30 is a 2 GHz, 30 W RF amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 1-2 GHz Power: 30 W Power Gain: 45 dB Gain CE Compliant The AR1929-30 from Comtech PST is an RF Amplifier with a Frequency Range of 1000 to 2000 MHz and Gain of 54 dB. The Comtech AR1929-30 amplifier is a rack-mountable unit which incorporates the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).

The AR1929-30 is a 2 GHz, 30 W RF amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency Range: 1-2 GHz
  • Power: 30 W
  • Power Gain: 45 dB Gain
  • CE Compliant

The AR1929-30 from Comtech PST is an RF Amplifier with a Frequency Range of 1000 to 2000 MHz and Gain of 54 dB. The Comtech AR1929-30 amplifier is a rack-mountable unit which incorporates the Series AM amplifier in a cabinet containing a built-in universal AC power supply (for models up to 100 watts). They are forced-air cooled by blowers built into the mechanical package. AR models are also available with an optional IEEE BUS for remote control and monitoring (ARD version).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number AR1929-30
Product Name RF Amplifier
Frequency Range 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-2000-18000-18-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 18000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details