Com-Power Corporation Preamplifier PAM-840A

Description
The PAM-840A is a 40 GHz preamplifier from Com-Power. Features: Ultra Wideband: 18 GHz to 40 GHz High Gain: 37 dB (Typical) Flat Response: ± 2.5 dB Low Noise Figure: 5 dB max Pout @ 1 dB Gain Compression: +10 dBm Battery Powered Applications: The PAM-840A preamplifier increases system sensitivity enhancing the capability of measurement system to measure low level signals. It also provides input isolation to your spectrum analyzer or receiver. During EMC measurements the antennas are usually placed at a distance of 1 to 10 meters from the equipment under test. Most antennas operating above 18 GHz typically have high antenna factors. In addition, the long interconnecting cables, especially operating in the microwave frequencies have high cable loss. These factors make it difficult to distinguish low level signal from the noise floor of the spectrum analyzer / receiver. The preamplifier improves system sensitivity by amplifying the signals before they reach the spectrum analyzer / receiver input thereby improving the signal to noise ratio. The Com-Power PAM-840A is a wideband, high gain, bench top microwave preamplifier. The PAM-840A has a frequency range of 18 GHz to 40 GHz. This preamplifier is primarily intended for EMC applications; however, it may be used for other applications that require low noise and high signal amplification. The simple front panel consists of two 50 Ohm matched air core 2.9 mm connectors for input and output. The preamplifier was designed to have flat gain with minimal variation over the entire frequency range. The flat gain helps in taking fast adhoc readings during troubleshooting, R&D phase. The high gain and low noise figure of PAM-840A increases system sensitivity of effectively all measurement systems. It is very effective in measuring low level signals during Electromagnetic Interference (EMI) testing. It has low VSWR and high reverse isolation.
Datasheet
Description
The PAM-840A is a 40 GHz preamplifier from Com-Power. Features: Ultra Wideband: 18 GHz to 40 GHz High Gain: 37 dB (Typical) Flat Response: ± 2.5 dB Low Noise Figure: 5 dB max Pout @ 1 dB Gain Compression: +10 dBm Battery Powered Applications: The PAM-840A preamplifier increases system sensitivity enhancing the capability of measurement system to measure low level signals. It also provides input isolation to your spectrum analyzer or receiver. During EMC measurements the antennas are usually placed at a distance of 1 to 10 meters from the equipment under test. Most antennas operating above 18 GHz typically have high antenna factors. In addition, the long interconnecting cables, especially operating in the microwave frequencies have high cable loss. These factors make it difficult to distinguish low level signal from the noise floor of the spectrum analyzer / receiver. The preamplifier improves system sensitivity by amplifying the signals before they reach the spectrum analyzer / receiver input thereby improving the signal to noise ratio. The Com-Power PAM-840A is a wideband, high gain, bench top microwave preamplifier. The PAM-840A has a frequency range of 18 GHz to 40 GHz. This preamplifier is primarily intended for EMC applications; however, it may be used for other applications that require low noise and high signal amplification. The simple front panel consists of two 50 Ohm matched air core 2.9 mm connectors for input and output. The preamplifier was designed to have flat gain with minimal variation over the entire frequency range. The flat gain helps in taking fast adhoc readings during troubleshooting, R&D phase. The high gain and low noise figure of PAM-840A increases system sensitivity of effectively all measurement systems. It is very effective in measuring low level signals during Electromagnetic Interference (EMI) testing. It has low VSWR and high reverse isolation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier PAM-840A
The PAM-840A is a 40 GHz preamplifier from Com-Power. Features: Ultra Wideband: 18 GHz to 40 GHz High Gain: 37 dB (Typical) Flat Response: ± 2.5 dB Low Noise Figure: 5 dB max Pout @ 1 dB Gain Compression: +10 dBm Battery Powered Applications: The PAM-840A preamplifier increases system sensitivity enhancing the capability of measurement system to measure low level signals. It also provides input isolation to your spectrum analyzer or receiver. During EMC measurements the antennas are usually placed at a distance of 1 to 10 meters from the equipment under test. Most antennas operating above 18 GHz typically have high antenna factors. In addition, the long interconnecting cables, especially operating in the microwave frequencies have high cable loss. These factors make it difficult to distinguish low level signal from the noise floor of the spectrum analyzer / receiver. The preamplifier improves system sensitivity by amplifying the signals before they reach the spectrum analyzer / receiver input thereby improving the signal to noise ratio. The Com-Power PAM-840A is a wideband, high gain, bench top microwave preamplifier. The PAM-840A has a frequency range of 18 GHz to 40 GHz. This preamplifier is primarily intended for EMC applications; however, it may be used for other applications that require low noise and high signal amplification. The simple front panel consists of two 50 Ohm matched air core 2.9 mm connectors for input and output. The preamplifier was designed to have flat gain with minimal variation over the entire frequency range. The flat gain helps in taking fast adhoc readings during troubleshooting, R&D phase. The high gain and low noise figure of PAM-840A increases system sensitivity of effectively all measurement systems. It is very effective in measuring low level signals during Electromagnetic Interference (EMI) testing. It has low VSWR and high reverse isolation.

The PAM-840A is a 40 GHz preamplifier from Com-Power.

Features:

  • Ultra Wideband: 18 GHz to 40 GHz
  • High Gain: 37 dB (Typical)
  • Flat Response: ± 2.5 dB
  • Low Noise Figure: 5 dB max
  • Pout @ 1 dB Gain Compression: +10 dBm
  • Battery Powered

Applications:

  • The PAM-840A preamplifier increases system sensitivity enhancing the capability of measurement system to measure low level signals. It also provides input isolation to your spectrum analyzer or receiver. During EMC measurements the antennas are usually placed at a distance of 1 to 10 meters from the equipment under test. Most antennas operating above 18 GHz typically have high antenna factors. In addition, the long interconnecting cables, especially operating in the microwave frequencies have high cable loss. These factors make it difficult to distinguish low level signal from the noise floor of the spectrum analyzer / receiver. The preamplifier improves system sensitivity by amplifying the signals before they reach the spectrum analyzer / receiver input thereby improving the signal to noise ratio.

The Com-Power PAM-840A is a wideband, high gain, bench top microwave preamplifier. The PAM-840A has a frequency range of 18 GHz to 40 GHz. This preamplifier is primarily intended for EMC applications; however, it may be used for other applications that require low noise and high signal amplification. The simple front panel consists of two 50 Ohm matched air core 2.9 mm connectors for input and output. The preamplifier was designed to have flat gain with minimal variation over the entire frequency range. The flat gain helps in taking fast adhoc readings during troubleshooting, R&D phase. The high gain and low noise figure of PAM-840A increases system sensitivity of effectively all measurement systems. It is very effective in measuring low level signals during Electromagnetic Interference (EMI) testing. It has low VSWR and high reverse isolation.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number PAM-840A
Product Name Preamplifier
Frequency Range 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-12000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 12000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 6000 MHz to 18 GHz, 50Ω, QFN Style Package - PMA-183PLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details