Instruments for Industry, Inc. RF Amplifier TCCX3500

Description
The TCCX3500 is a 100 MHz, 3.5 kW RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 10 kHz-100 MHz Input/output Impedance: 50 ohms RF Input/ Sample Connectors: Type N Female, unless specified otherwise Input VSWR: 2.0:1 Output VSWR: 2.5:1, with full power Operating Temp: 0º to 50º C Non-operating Temp: -40º to 70º C (50,000 feet max) Humidity: 95% without condensation Altitude: 10,000 feet Cooling System: Air cooled, self contained Modulation: AM, FM, Pulse Configuration: Rack/ Cabinet Integrated Spurious Outputs: <-60 dBc nominal Harmonics: -20 dBc minimum @ Linear Power The IFI TCCX3500 Tetrode Tube amplifiers are used for both laboratory, EMI and EMC testing applications. IFI's tetrode tube amplifier products are available for both commercial and military markets. They are designed to meet the safety requirements of the IEC-348 and Underwriters Labratory of American Standards. Instruments for Industry, TCCX3500 Tetrode Tube Amplifiers provide outstanding RF performance. The products are a mature design but incorporate the latest features with respect to control and monitoring. These tetrode tube amplifiers have field proven reliability and unsurpassed performance as best of the breed. They were specifically designed for laboratory testing applications into the worst mismatch conditions.
Datasheet
Description
The TCCX3500 is a 100 MHz, 3.5 kW RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 10 kHz-100 MHz Input/output Impedance: 50 ohms RF Input/ Sample Connectors: Type N Female, unless specified otherwise Input VSWR: 2.0:1 Output VSWR: 2.5:1, with full power Operating Temp: 0º to 50º C Non-operating Temp: -40º to 70º C (50,000 feet max) Humidity: 95% without condensation Altitude: 10,000 feet Cooling System: Air cooled, self contained Modulation: AM, FM, Pulse Configuration: Rack/ Cabinet Integrated Spurious Outputs: <-60 dBc nominal Harmonics: -20 dBc minimum @ Linear Power The IFI TCCX3500 Tetrode Tube amplifiers are used for both laboratory, EMI and EMC testing applications. IFI's tetrode tube amplifier products are available for both commercial and military markets. They are designed to meet the safety requirements of the IEC-348 and Underwriters Labratory of American Standards. Instruments for Industry, TCCX3500 Tetrode Tube Amplifiers provide outstanding RF performance. The products are a mature design but incorporate the latest features with respect to control and monitoring. These tetrode tube amplifiers have field proven reliability and unsurpassed performance as best of the breed. They were specifically designed for laboratory testing applications into the worst mismatch conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier TCCX3500
The TCCX3500 is a 100 MHz, 3.5 kW RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 10 kHz-100 MHz Input/output Impedance: 50 ohms RF Input/ Sample Connectors: Type N Female, unless specified otherwise Input VSWR: 2.0:1 Output VSWR: 2.5:1, with full power Operating Temp: 0º to 50º C Non-operating Temp: -40º to 70º C (50,000 feet max) Humidity: 95% without condensation Altitude: 10,000 feet Cooling System: Air cooled, self contained Modulation: AM, FM, Pulse Configuration: Rack/ Cabinet Integrated Spurious Outputs: <-60 dBc nominal Harmonics: -20 dBc minimum @ Linear Power The IFI TCCX3500 Tetrode Tube amplifiers are used for both laboratory, EMI and EMC testing applications. IFI's tetrode tube amplifier products are available for both commercial and military markets. They are designed to meet the safety requirements of the IEC-348 and Underwriters Labratory of American Standards. Instruments for Industry, TCCX3500 Tetrode Tube Amplifiers provide outstanding RF performance. The products are a mature design but incorporate the latest features with respect to control and monitoring. These tetrode tube amplifiers have field proven reliability and unsurpassed performance as best of the breed. They were specifically designed for laboratory testing applications into the worst mismatch conditions.

The TCCX3500 is a 100 MHz, 3.5 kW RF amplifier from IFI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency Range: 10 kHz-100 MHz
  • Input/output Impedance: 50 ohms
  • RF Input/ Sample Connectors: Type N Female, unless specified otherwise
  • Input VSWR: 2.0:1
  • Output VSWR: 2.5:1, with full power
  • Operating Temp: 0º to 50º C
  • Non-operating Temp: -40º to 70º C (50,000 feet max)
  • Humidity: 95% without condensation
  • Altitude: 10,000 feet
  • Cooling System: Air cooled, self contained
  • Modulation: AM, FM, Pulse
  • Configuration: Rack/ Cabinet Integrated
  • Spurious Outputs: <-60 dBc nominal
  • Harmonics: -20 dBc minimum @ Linear Power

The IFI TCCX3500 Tetrode Tube amplifiers are used for both laboratory, EMI and EMC testing applications. IFI's tetrode tube amplifier products are available for both commercial and military markets. They are designed to meet the safety requirements of the IEC-348 and Underwriters Labratory of American Standards.

Instruments for Industry, TCCX3500 Tetrode Tube Amplifiers provide outstanding RF performance. The products are a mature design but incorporate the latest features with respect to control and monitoring. These tetrode tube amplifiers have field proven reliability and unsurpassed performance as best of the breed. They were specifically designed for laboratory testing applications into the worst mismatch conditions.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number TCCX3500
Product Name RF Amplifier
Frequency Range 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-3000-15000-15-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 15000 MHz
Minimum Gain 15 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - 448-BGA9H1BN6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details