ValueTronics International, Inc. Amplifier 461A

Description
The 461A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency response is +/- 1dB. 40dB or 20dB gain Gain at 500 kHz: 40dB or 20dB gain Max Input: 1 Vrms or 2 V p-p Pulse Max DC Input: +/- 2 V Max Output: 1/2 Vrms into 50 ohm resitive load Equivalent Wideband Input Noise level: Less than 40 uV in 40 dB position. Distortion: less than 5% at max ouput and rated load Overload Recovery: Less than 1 ms for 10 times overload The Agilent HP 461A Amplifier has a frequency range of 1 kHz to 150 MHz and can be used as a preamplifier to raise the level of a signal or as a buffer.
Description
The 461A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency response is +/- 1dB. 40dB or 20dB gain Gain at 500 kHz: 40dB or 20dB gain Max Input: 1 Vrms or 2 V p-p Pulse Max DC Input: +/- 2 V Max Output: 1/2 Vrms into 50 ohm resitive load Equivalent Wideband Input Noise level: Less than 40 uV in 40 dB position. Distortion: less than 5% at max ouput and rated load Overload Recovery: Less than 1 ms for 10 times overload The Agilent HP 461A Amplifier has a frequency range of 1 kHz to 150 MHz and can be used as a preamplifier to raise the level of a signal or as a buffer.

Suppliers

Company
Product
Description
Supplier Links
Amplifier 461A
The 461A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Frequency response is +/- 1dB. 40dB or 20dB gain Gain at 500 kHz: 40dB or 20dB gain Max Input: 1 Vrms or 2 V p-p Pulse Max DC Input: +/- 2 V Max Output: 1/2 Vrms into 50 ohm resitive load Equivalent Wideband Input Noise level: Less than 40 uV in 40 dB position. Distortion: less than 5% at max ouput and rated load Overload Recovery: Less than 1 ms for 10 times overload The Agilent HP 461A Amplifier has a frequency range of 1 kHz to 150 MHz and can be used as a preamplifier to raise the level of a signal or as a buffer.

The 461A is an Amplifier from HP. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Frequency response is +/- 1dB. 40dB or 20dB gain
  • Gain at 500 kHz: 40dB or 20dB gain
  • Max Input: 1 Vrms or 2 V p-p Pulse
  • Max DC Input: +/- 2 V
  • Max Output: 1/2 Vrms into 50 ohm resitive load
  • Equivalent Wideband Input Noise level: Less than 40 uV in 40 dB position.
  • Distortion: less than 5% at max ouput and rated load
  • Overload Recovery: Less than 1 ms for 10 times overload

The Agilent HP 461A Amplifier has a frequency range of 1 kHz to 150 MHz and can be used as a preamplifier to raise the level of a signal or as a buffer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 461A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-0.09-2000-42-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0900 to 2000 MHz
Minimum Gain 42 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-LCC (3x3)
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers - BGM1043N7E6327XUSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Galileo, GLONASS, GPS
Frequency Range 1575 MHz
View Details
2 suppliers