Nf Corporation RF Amplifier 4521A

Description
The 4521A is a RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power requirement: 1φ 200V ± 10% (220 or 240V is optionally available.) 48 Hz to 62 Hz Dimensions(mm): 430(W) X 442.5(H) X 600(D) Weight: approx. 92kg The 4521A Power Booster combined with the 4520A enable power expansion. The 4521A boosts the output power (current) of the 4520A. Up to four 4521A units can be connected to a single 4520A.
Description
The 4521A is a RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power requirement: 1φ 200V ± 10% (220 or 240V is optionally available.) 48 Hz to 62 Hz Dimensions(mm): 430(W) X 442.5(H) X 600(D) Weight: approx. 92kg The 4521A Power Booster combined with the 4520A enable power expansion. The 4521A boosts the output power (current) of the 4520A. Up to four 4521A units can be connected to a single 4520A.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 4521A
The 4521A is a RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Power requirement: 1φ 200V ± 10% (220 or 240V is optionally available.) 48 Hz to 62 Hz Dimensions(mm): 430(W) X 442.5(H) X 600(D) Weight: approx. 92kg The 4521A Power Booster combined with the 4520A enable power expansion. The 4521A boosts the output power (current) of the 4520A. Up to four 4521A units can be connected to a single 4520A.

The 4521A is a RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Power requirement: 1φ 200V ± 10% (220 or 240V is optionally available.) 48 Hz to 62 Hz
  • Dimensions(mm): 430(W) X 442.5(H) X 600(D)
  • Weight: approx. 92kg

The 4521A Power Booster combined with the 4520A enable power expansion. The 4521A boosts the output power (current) of the 4520A. Up to four 4521A units can be connected to a single 4520A.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 4521A
Product Name RF Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Front End Module with Power Detector - SE5012T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
10MHz - 20GHz, Broadband High Gain Distributed Amplifier - AMM2-0020UH - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers - 448-BGA524N6E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS/GNSS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers