ValueTronics International, Inc. Amplifier 11909A

Description
The 11909A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Ideally suited for use with the Keysight Agilent HP 11940A and 11941A close-field probes Excellent noise figure (1.8 dB typ.) and gain (32 dB typ.) thereby improving test system sensitivity Enables detection of low-level emissions from a device under test Improves radiated emission measurements using a spectrum analyzer and antenna The Keysight Agilent HP 11909A amplifier improves receiver and spectrum analyzer sensitivity. It is ideally suited for use with the Keysight Agilent HP 11940A and Keysight Agilent HP 11941A close-field probes to detect low-level emissions from a device under test. Radiated emissions from measurements using a spectrum analyzer and antenna are improved by the increased sensitivity that this unit offers.
Datasheet
Description
The 11909A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Ideally suited for use with the Keysight Agilent HP 11940A and 11941A close-field probes Excellent noise figure (1.8 dB typ.) and gain (32 dB typ.) thereby improving test system sensitivity Enables detection of low-level emissions from a device under test Improves radiated emission measurements using a spectrum analyzer and antenna The Keysight Agilent HP 11909A amplifier improves receiver and spectrum analyzer sensitivity. It is ideally suited for use with the Keysight Agilent HP 11940A and Keysight Agilent HP 11941A close-field probes to detect low-level emissions from a device under test. Radiated emissions from measurements using a spectrum analyzer and antenna are improved by the increased sensitivity that this unit offers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier 11909A
The 11909A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Ideally suited for use with the Keysight Agilent HP 11940A and 11941A close-field probes Excellent noise figure (1.8 dB typ.) and gain (32 dB typ.) thereby improving test system sensitivity Enables detection of low-level emissions from a device under test Improves radiated emission measurements using a spectrum analyzer and antenna The Keysight Agilent HP 11909A amplifier improves receiver and spectrum analyzer sensitivity. It is ideally suited for use with the Keysight Agilent HP 11940A and Keysight Agilent HP 11941A close-field probes to detect low-level emissions from a device under test. Radiated emissions from measurements using a spectrum analyzer and antenna are improved by the increased sensitivity that this unit offers.

The 11909A is an Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Ideally suited for use with the Keysight Agilent HP 11940A and 11941A close-field probes
  • Excellent noise figure (1.8 dB typ.) and gain (32 dB typ.) thereby improving test system sensitivity
  • Enables detection of low-level emissions from a device under test
  • Improves radiated emission measurements using a spectrum analyzer and antenna

The Keysight Agilent HP 11909A amplifier improves receiver and spectrum analyzer sensitivity. It is ideally suited for use with the Keysight Agilent HP 11940A and Keysight Agilent HP 11941A close-field probes to detect low-level emissions from a device under test. Radiated emissions from measurements using a spectrum analyzer and antenna are improved by the increased sensitivity that this unit offers.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 11909A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-0.5-1000-23-12 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 1000 MHz
Minimum Gain 23 dB
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Connectorized SMA, High Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-10M4G21W0+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 4200 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details