Fluke Amplifier 5725A

Description
The 5725A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Enhancements to 5700A/5720A ac voltage output capability provided by the 5725A: Frequency limits at higher voltage increase to 100 kHz at 750 V, 30 kHz at 1100 V Load limits are to 70 mA for frequencies above 5 kHz, and to 50 mA for frequencies less than 5 kHz Capacitive load limits are increased to 1000 pF The 5725A Amplifier enhances the 5700A Series Multifunction Calibrators in the ac voltage, ac current, and dc current functions. The 5725A operates under complete control of the 5700A Series calibrators through an interface cable supplied with the 5725A. The voltage output from the 5725A is available at the 5700A Series Calibrators' front or rear binding posts. This eliminates the need to move cables during a procedure that requires amplified as well as standard calibrator outputs. The 5725A front or rear panel OUTPUT binding posts are only for current output. Extended-range ac and dc current is supplied through them. Since most meters with a high current range use a separate high current input terminal, this configuration normally eliminates the need to move cables during a procedure. If a single-point current output is needed, the 5700A Series Calibrator can be configured to source all current outputs through the 5725A binding posts. Model 5725A operating functions and ranges: AC voltage: 220 V to 1100 V rms up to 70 mA (50 mA < 5 kHz), 40 Hz to 30 kHz; 220 to 750V rms up to 70 mA, 30 kHz to 100 kHz DC current: 0 A to ±11 A AC current: 1 A to 11 A rms, 40 Hz to 10 kHz
Description
The 5725A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Enhancements to 5700A/5720A ac voltage output capability provided by the 5725A: Frequency limits at higher voltage increase to 100 kHz at 750 V, 30 kHz at 1100 V Load limits are to 70 mA for frequencies above 5 kHz, and to 50 mA for frequencies less than 5 kHz Capacitive load limits are increased to 1000 pF The 5725A Amplifier enhances the 5700A Series Multifunction Calibrators in the ac voltage, ac current, and dc current functions. The 5725A operates under complete control of the 5700A Series calibrators through an interface cable supplied with the 5725A. The voltage output from the 5725A is available at the 5700A Series Calibrators' front or rear binding posts. This eliminates the need to move cables during a procedure that requires amplified as well as standard calibrator outputs. The 5725A front or rear panel OUTPUT binding posts are only for current output. Extended-range ac and dc current is supplied through them. Since most meters with a high current range use a separate high current input terminal, this configuration normally eliminates the need to move cables during a procedure. If a single-point current output is needed, the 5700A Series Calibrator can be configured to source all current outputs through the 5725A binding posts. Model 5725A operating functions and ranges: AC voltage: 220 V to 1100 V rms up to 70 mA (50 mA < 5 kHz), 40 Hz to 30 kHz; 220 to 750V rms up to 70 mA, 30 kHz to 100 kHz DC current: 0 A to ±11 A AC current: 1 A to 11 A rms, 40 Hz to 10 kHz

Suppliers

Company
Product
Description
Supplier Links
Amplifier 5725A
The 5725A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Enhancements to 5700A/5720A ac voltage output capability provided by the 5725A: Frequency limits at higher voltage increase to 100 kHz at 750 V, 30 kHz at 1100 V Load limits are to 70 mA for frequencies above 5 kHz, and to 50 mA for frequencies less than 5 kHz Capacitive load limits are increased to 1000 pF The 5725A Amplifier enhances the 5700A Series Multifunction Calibrators in the ac voltage, ac current, and dc current functions. The 5725A operates under complete control of the 5700A Series calibrators through an interface cable supplied with the 5725A. The voltage output from the 5725A is available at the 5700A Series Calibrators' front or rear binding posts. This eliminates the need to move cables during a procedure that requires amplified as well as standard calibrator outputs. The 5725A front or rear panel OUTPUT binding posts are only for current output. Extended-range ac and dc current is supplied through them. Since most meters with a high current range use a separate high current input terminal, this configuration normally eliminates the need to move cables during a procedure. If a single-point current output is needed, the 5700A Series Calibrator can be configured to source all current outputs through the 5725A binding posts. Model 5725A operating functions and ranges: AC voltage: 220 V to 1100 V rms up to 70 mA (50 mA < 5 kHz), 40 Hz to 30 kHz; 220 to 750V rms up to 70 mA, 30 kHz to 100 kHz DC current: 0 A to ±11 A AC current: 1 A to 11 A rms, 40 Hz to 10 kHz

The 5725A is an Amplifier from Fluke. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

Enhancements to 5700A/5720A ac voltage output capability provided by the 5725A:

  • Frequency limits at higher voltage increase to 100 kHz at 750 V, 30 kHz at 1100 V
  • Load limits are to 70 mA for frequencies above 5 kHz, and to 50 mA for frequencies less than 5 kHz
  • Capacitive load limits are increased to 1000 pF

The 5725A Amplifier enhances the 5700A Series Multifunction Calibrators in the ac voltage, ac current, and dc current functions. The 5725A operates under complete control of the 5700A Series calibrators through an interface cable supplied with the 5725A. The voltage output from the 5725A is available at the 5700A Series Calibrators' front or rear binding posts. This eliminates the need to move cables during a procedure that requires amplified as well as standard calibrator outputs.

The 5725A front or rear panel OUTPUT binding posts are only for current output. Extended-range ac and dc current is supplied through them. Since most meters with a high current range use a separate high current input terminal, this configuration normally eliminates the need to move cables during a procedure. If a single-point current output is needed, the 5700A Series Calibrator can be configured to source all current outputs through the 5725A binding posts.

Model 5725A operating functions and ranges:

  • AC voltage: 220 V to 1100 V rms up to 70 mA (50 mA < 5 kHz), 40 Hz to 30 kHz; 220 to 750V rms up to 70 mA, 30 kHz to 100 kHz
  • DC current: 0 A to ±11 A
  • AC current: 1 A to 11 A rms, 40 Hz to 10 kHz
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 5725A
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA777N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Dual Band 802.11n Wireless LAN Front End - SE2593A20 - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5850 MHz
Package Type Surface Mount; Plugin; LGA, 30-pin
View Details