ValueTronics International, Inc. RF Amplifier A1000

Description
The A1000 is a 35 MHz 1000 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 300 kHz to 35 MHz 1000 W output power 60 dB gain (nominal) Front panel metering 50 Ohm impedance N(f) connectors, input/output 208/230 VAC; 3 phase; 50/60 Hz operation Weight: 370 lb; Size: 1334 mm (52.5 in)H x 425 mm (16.8 in)W x 546 mm (21.5 in)D The ENI A1000 is a highly linear, class A power amplifier. The ENI A1000 is designed for RFI/EMI, HF transmitter, plasma NMR system applications as well as general laboratory purposes. The ENI A1000 delivers low distortion amplification over the entire useful frequency range.
Description
The A1000 is a 35 MHz 1000 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 300 kHz to 35 MHz 1000 W output power 60 dB gain (nominal) Front panel metering 50 Ohm impedance N(f) connectors, input/output 208/230 VAC; 3 phase; 50/60 Hz operation Weight: 370 lb; Size: 1334 mm (52.5 in)H x 425 mm (16.8 in)W x 546 mm (21.5 in)D The ENI A1000 is a highly linear, class A power amplifier. The ENI A1000 is designed for RFI/EMI, HF transmitter, plasma NMR system applications as well as general laboratory purposes. The ENI A1000 delivers low distortion amplification over the entire useful frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier A1000
The A1000 is a 35 MHz 1000 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 300 kHz to 35 MHz 1000 W output power 60 dB gain (nominal) Front panel metering 50 Ohm impedance N(f) connectors, input/output 208/230 VAC; 3 phase; 50/60 Hz operation Weight: 370 lb; Size: 1334 mm (52.5 in)H x 425 mm (16.8 in)W x 546 mm (21.5 in)D The ENI A1000 is a highly linear, class A power amplifier. The ENI A1000 is designed for RFI/EMI, HF transmitter, plasma NMR system applications as well as general laboratory purposes. The ENI A1000 delivers low distortion amplification over the entire useful frequency range.

The A1000 is a 35 MHz 1000 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range 300 kHz to 35 MHz
  • 1000 W output power
  • 60 dB gain (nominal)
  • Front panel metering
  • 50 Ohm impedance
  • N(f) connectors, input/output
  • 208/230 VAC; 3 phase; 50/60 Hz operation
  • Weight: 370 lb; Size: 1334 mm (52.5 in)H x 425 mm (16.8 in)W x 546 mm (21.5 in)D

The ENI A1000 is a highly linear, class A power amplifier. The ENI A1000 is designed for RFI/EMI, HF transmitter, plasma NMR system applications as well as general laboratory purposes. The ENI A1000 delivers low distortion amplification over the entire useful frequency range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number A1000
Product Name RF Amplifier
Frequency Range 35 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
DC - 40 GHz Low Phase Noise Amplifier - CMD327 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Radar Systems; SATCOM
RoHS Compliant RoHS
View Details