ValueTronics International, Inc. Preamplifier 8447F

Description
The 8447F is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Reduced systematic power losses for increased dynamic range High power drive signals for increased dynamic range Increased low-level sweep speed and increased dynamic range measurements in network analyzers The Agilent 8447F is a reconditioned Preamplifier and Power Amplifier that is combined into a single package. The Keysight Agilent HP 8447F is capable of providing gain and power to overcome systematic RF losses, drive high-power devices and improve measurement system performance. The Agilent 8447F can be used to increase low-level sweep speed and increase dynamic range measurements when used with a network analyzer.
Description
The 8447F is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Reduced systematic power losses for increased dynamic range High power drive signals for increased dynamic range Increased low-level sweep speed and increased dynamic range measurements in network analyzers The Agilent 8447F is a reconditioned Preamplifier and Power Amplifier that is combined into a single package. The Keysight Agilent HP 8447F is capable of providing gain and power to overcome systematic RF losses, drive high-power devices and improve measurement system performance. The Agilent 8447F can be used to increase low-level sweep speed and increase dynamic range measurements when used with a network analyzer.

Suppliers

Company
Product
Description
Supplier Links
Preamplifier 8447F
The 8447F is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Reduced systematic power losses for increased dynamic range High power drive signals for increased dynamic range Increased low-level sweep speed and increased dynamic range measurements in network analyzers The Agilent 8447F is a reconditioned Preamplifier and Power Amplifier that is combined into a single package. The Keysight Agilent HP 8447F is capable of providing gain and power to overcome systematic RF losses, drive high-power devices and improve measurement system performance. The Agilent 8447F can be used to increase low-level sweep speed and increase dynamic range measurements when used with a network analyzer.

The 8447F is a 1.3 GHz Preamplifier from Agilent. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Reduced systematic power losses for increased dynamic range
  • High power drive signals for increased dynamic range
  • Increased low-level sweep speed and increased dynamic range measurements in network analyzers

The Agilent 8447F is a reconditioned Preamplifier and Power Amplifier that is combined into a single package. The Keysight Agilent HP 8447F is capable of providing gain and power to overcome systematic RF losses, drive high-power devices and improve measurement system performance. The Agilent 8447F can be used to increase low-level sweep speed and increase dynamic range measurements when used with a network analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8447F
Product Name Preamplifier
Frequency Range 1.30E-6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Connectorized SMA, Linear, Gain Block Amplifier, 10 MHz to 1200 MHz, 50Ω - ZFL-1200G+ - Mini-Circuits
Specs
Operating Temperature -20 to 71 C (-4 to 160 F)
Frequency Range 10 to 1200 MHz
Minimum Gain 23 dB
View Details