Nf Corporation Amplifier P-64

Description
The P-64 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Isolation voltage: ±1000 VDC continuous, ±2000Vrms (1minute, 48 to 62 Hz) IMRR: 150dB or more (DC to 60 Hz) Gain: 0.1 to 1000, 1-2-5 sequence Input type: Single-ended Input impedance: 1Mohm // 60pF Frequency response: DC to 1 MHz (+1dB, -3dB) Filter: Lowpass and Highpass Output voltage: ±10V High withstanding voltage Wide bandwidth enabling excellent waveform transfer characteristics
Description
The P-64 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Isolation voltage: ±1000 VDC continuous, ±2000Vrms (1minute, 48 to 62 Hz) IMRR: 150dB or more (DC to 60 Hz) Gain: 0.1 to 1000, 1-2-5 sequence Input type: Single-ended Input impedance: 1Mohm // 60pF Frequency response: DC to 1 MHz (+1dB, -3dB) Filter: Lowpass and Highpass Output voltage: ±10V High withstanding voltage Wide bandwidth enabling excellent waveform transfer characteristics

Suppliers

Company
Product
Description
Supplier Links
Amplifier P-64
The P-64 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Features: Isolation voltage: ±1000 VDC continuous, ±2000Vrms (1minute, 48 to 62 Hz) IMRR: 150dB or more (DC to 60 Hz) Gain: 0.1 to 1000, 1-2-5 sequence Input type: Single-ended Input impedance: 1Mohm // 60pF Frequency response: DC to 1 MHz (+1dB, -3dB) Filter: Lowpass and Highpass Output voltage: ±10V High withstanding voltage Wide bandwidth enabling excellent waveform transfer characteristics

The P-64 is an Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Features:

  • Isolation voltage: ±1000 VDC continuous, ±2000Vrms (1minute, 48 to 62 Hz)
  • IMRR: 150dB or more (DC to 60 Hz)
  • Gain: 0.1 to 1000, 1-2-5 sequence
  • Input type: Single-ended
  • Input impedance: 1Mohm // 60pF
  • Frequency response: DC to 1 MHz (+1dB, -3dB)
  • Filter: Lowpass and Highpass
  • Output voltage: ±10V
  • High withstanding voltage
  • Wide bandwidth enabling excellent waveform transfer characteristics
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number P-64
Product Name Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

GPS / GLONASS / COMPASS LNA - BGA622L7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details