Com-Power Corporation Preamplifier PAL-010

Description
The PAL-010 is a 30 MHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Broadband: 100 Hz-30 MHz High Gain: 28 dB Flat Response: ± 2 dB Individual Calibration Three Year Warranty The Com-Power PAL-010 is a general purpose, broadband, high gain, bench top preamplifier, operating from 10 Hz to 30 MHz. This preamplifier reduces floor noise and increases system sensitivity to low level signals during Electromagnetic Interference (EMC) testing and provide input isolation to your expensive test equipment.
Datasheet
Description
The PAL-010 is a 30 MHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Broadband: 100 Hz-30 MHz High Gain: 28 dB Flat Response: ± 2 dB Individual Calibration Three Year Warranty The Com-Power PAL-010 is a general purpose, broadband, high gain, bench top preamplifier, operating from 10 Hz to 30 MHz. This preamplifier reduces floor noise and increases system sensitivity to low level signals during Electromagnetic Interference (EMC) testing and provide input isolation to your expensive test equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier PAL-010
The PAL-010 is a 30 MHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: Broadband: 100 Hz-30 MHz High Gain: 28 dB Flat Response: ± 2 dB Individual Calibration Three Year Warranty The Com-Power PAL-010 is a general purpose, broadband, high gain, bench top preamplifier, operating from 10 Hz to 30 MHz. This preamplifier reduces floor noise and increases system sensitivity to low level signals during Electromagnetic Interference (EMC) testing and provide input isolation to your expensive test equipment.

The PAL-010 is a 30 MHz Preamplifier from Com-Power. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • Broadband: 100 Hz-30 MHz
  • High Gain: 28 dB
  • Flat Response: ± 2 dB
  • Individual Calibration
  • Three Year Warranty

The Com-Power PAL-010 is a general purpose, broadband, high gain, bench top preamplifier, operating from 10 Hz to 30 MHz. This preamplifier reduces floor noise and increases system sensitivity to low level signals during Electromagnetic Interference (EMC) testing and provide input isolation to your expensive test equipment.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number PAL-010
Product Name Preamplifier
Frequency Range 3.00E-5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, SOT-89 Style Package - PHA-13HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details