Nf Corporation RF Amplifier 4502

Description
The 4502 is a 20 kHz 250 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz Rated output power: 250VA Maximum output power with respect to products: 313VA Rated output: DC mode ± 1.9A Current: AC mode(RMS): 2.1Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4502 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.
Description
The 4502 is a 20 kHz 250 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz Rated output power: 250VA Maximum output power with respect to products: 313VA Rated output: DC mode ± 1.9A Current: AC mode(RMS): 2.1Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4502 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 4502 - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
4502
RF Amplifier 4502
The 4502 is a 20 kHz 250 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Wide rage : DC to 20 kHz Rated output power: 250VA Maximum output power with respect to products: 313VA Rated output: DC mode ± 1.9A Current: AC mode(RMS): 2.1Arms Peak current: 2.5 X rated value (RMS) Rated output voltage: 120Vrms (± 170V) sinewave Maximum output voltage: 141Vrms (± 200V) sinewave Four modes of DC (CC/CV) and AC (CV/CC) Output voltage can be boosted up by serial connection The NF Corporation 4502 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.

The 4502 is a 20 kHz 250 Watt RF Amplifier from NF Corporation. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Wide rage : DC to 20 kHz
  • Rated output power: 250VA
  • Maximum output power with respect to products: 313VA
  • Rated output: DC mode ± 1.9A
  • Current: AC mode(RMS): 2.1Arms
  • Peak current: 2.5 X rated value (RMS)
  • Rated output voltage: 120Vrms (± 170V) sinewave
  • Maximum output voltage: 141Vrms (± 200V) sinewave
  • Four modes of DC (CC/CV) and AC (CV/CC)
  • Output voltage can be boosted up by serial connection

The NF Corporation 4502 is a power amplifier which has frequency range of from DC to 20 kHz . It is available for a constant current output and a remote sensing. It is appropriate for power environments testing by none-sinusoidal waveform like instantaneous break of half wave. In addition, by combining boosters with the 2kVA amplifier, power output of up to 10kVA (in 2kVA/booster) is possible.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 4502
Product Name RF Amplifier
Frequency Range 0.0200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 6000 MHz, 50Ω, Micro-X Style Package - ERA-2+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 6000 MHz
View Details
3 suppliers
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details