ValueTronics International, Inc. RF Amplifier 5100L

Description
The 5100L is a 400 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 1.5 to 400 MHz 100 W output power 50 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation The ENI 5100L is a class A power amplifier. The ENI 5100L is designed for RFI/EMI applications as well as general laboratory purposes. The ENI 5100L delivers low distortion amplification over the entire useful frequency range.
Description
The 5100L is a 400 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 1.5 to 400 MHz 100 W output power 50 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation The ENI 5100L is a class A power amplifier. The ENI 5100L is designed for RFI/EMI applications as well as general laboratory purposes. The ENI 5100L delivers low distortion amplification over the entire useful frequency range.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 5100L
The 5100L is a 400 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 1.5 to 400 MHz 100 W output power 50 dB gain (nominal) 50 Ohm impedance N(f) connectors, input/output 115/230 VAC; 50/60 Hz operation The ENI 5100L is a class A power amplifier. The ENI 5100L is designed for RFI/EMI applications as well as general laboratory purposes. The ENI 5100L delivers low distortion amplification over the entire useful frequency range.

The 5100L is a 400 MHz 100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency range 1.5 to 400 MHz
  • 100 W output power
  • 50 dB gain (nominal)
  • 50 Ohm impedance
  • N(f) connectors, input/output
  • 115/230 VAC; 50/60 Hz operation

The ENI 5100L is a class A power amplifier. The ENI 5100L is designed for RFI/EMI applications as well as general laboratory purposes. The ENI 5100L delivers low distortion amplification over the entire useful frequency range.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 5100L
Product Name RF Amplifier
Frequency Range 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details