AR Worldwide RF Amplifier 250W1000

Description
The 250W1000 is a 1 GHz, 250 W RF amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rated Output Power: 250 W Frequency range: 80-1000 MHz Frequency response: 80-1000 MHz instantaneously Gain: 54 dB minimum Input Impedance: 50 ohms nominal The Amplifier Research Model 250W1000 is a portable, self-contained, air-cooled, broadband, solid state amplifier designed for applications where instantaneous bandwidth and high gain are required. Push-pull circuitry is utilized in the high power stages to lower distortion and improve stability. The 250W1000, when used with an RF sweep generator, will provide a minimum of 250 watts of swept power.
Description
The 250W1000 is a 1 GHz, 250 W RF amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rated Output Power: 250 W Frequency range: 80-1000 MHz Frequency response: 80-1000 MHz instantaneously Gain: 54 dB minimum Input Impedance: 50 ohms nominal The Amplifier Research Model 250W1000 is a portable, self-contained, air-cooled, broadband, solid state amplifier designed for applications where instantaneous bandwidth and high gain are required. Push-pull circuitry is utilized in the high power stages to lower distortion and improve stability. The 250W1000, when used with an RF sweep generator, will provide a minimum of 250 watts of swept power.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 250W1000
The 250W1000 is a 1 GHz, 250 W RF amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Rated Output Power: 250 W Frequency range: 80-1000 MHz Frequency response: 80-1000 MHz instantaneously Gain: 54 dB minimum Input Impedance: 50 ohms nominal The Amplifier Research Model 250W1000 is a portable, self-contained, air-cooled, broadband, solid state amplifier designed for applications where instantaneous bandwidth and high gain are required. Push-pull circuitry is utilized in the high power stages to lower distortion and improve stability. The 250W1000, when used with an RF sweep generator, will provide a minimum of 250 watts of swept power.

The 250W1000 is a 1 GHz, 250 W RF amplifier from Amplifier Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Rated Output Power: 250 W
  • Frequency range: 80-1000 MHz
  • Frequency response: 80-1000 MHz instantaneously
  • Gain: 54 dB minimum
  • Input Impedance: 50 ohms nominal

The Amplifier Research Model 250W1000 is a portable, self-contained, air-cooled, broadband, solid state amplifier designed for applications where instantaneous bandwidth and high gain are required. Push-pull circuitry is utilized in the high power stages to lower distortion and improve stability. The 250W1000, when used with an RF sweep generator, will provide a minimum of 250 watts of swept power.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 250W1000
Product Name RF Amplifier
Frequency Range 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG403-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - 448-BGA9V1MN9E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 3300 to 4200 MHz
View Details
3 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 5-MPAK
View Details