ValueTronics International, Inc. RF Amplifier 503L

Description
The 503L is a 510 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 2 MHz to 510 MHz More than 3 W output power 40 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 115/230 VAC ±10%; 50-60 Hz operation Weight: 11 lb; Size: 133 mm (5.25 in)H x 230 mm (8.0 in)W x 254 mm (10.0 in)D
Description
The 503L is a 510 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 2 MHz to 510 MHz More than 3 W output power 40 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 115/230 VAC ±10%; 50-60 Hz operation Weight: 11 lb; Size: 133 mm (5.25 in)H x 230 mm (8.0 in)W x 254 mm (10.0 in)D

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier - 503L - ValueTronics International, Inc.
Elgin, IL, USA
RF Amplifier
503L
RF Amplifier 503L
The 503L is a 510 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 2 MHz to 510 MHz More than 3 W output power 40 dB gain (nominal) Works into any load impedance 50 Ohm impedance BNC(f) connectors, input/output 115/230 VAC ±10%; 50-60 Hz operation Weight: 11 lb; Size: 133 mm (5.25 in)H x 230 mm (8.0 in)W x 254 mm (10.0 in)D

The 503L is a 510 MHz 3 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency Range: 2 MHz to 510 MHz
  • More than 3 W output power
  • 40 dB gain (nominal)
  • Works into any load impedance
  • 50 Ohm impedance
  • BNC(f) connectors, input/output
  • 115/230 VAC ±10%; 50-60 Hz operation
  • Weight: 11 lb; Size: 133 mm (5.25 in)H x 230 mm (8.0 in)W x 254 mm (10.0 in)D
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 503L
Product Name RF Amplifier
Frequency Range 510 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA925L6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.8 dB
View Details
Low Noise Amplifiers - NLA-18000-40000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 25 dB
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-5W+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers