ValueTronics International, Inc. RF Amplifier 8347A

Description
The 8347A is a 3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 100 kHz to 3 GHz Output Power Maximum Leveled: >= +20 dBm Output Power Leveling Range(>= 300 kHz): +2 to +20 dBm The Agilent HP 8347A is a general-purpose broadband instrumentation amplifier capable of providing gain and power to overcome systematic RF losses, drive high-power devices and improve measurement system performance. The Agilent HP 8347A can be used to increase low-level sweep speed in increased dynamic range measurements using a network analyzer.
Datasheet
Description
The 8347A is a 3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 100 kHz to 3 GHz Output Power Maximum Leveled: >= +20 dBm Output Power Leveling Range(>= 300 kHz): +2 to +20 dBm The Agilent HP 8347A is a general-purpose broadband instrumentation amplifier capable of providing gain and power to overcome systematic RF losses, drive high-power devices and improve measurement system performance. The Agilent HP 8347A can be used to increase low-level sweep speed in increased dynamic range measurements using a network analyzer.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 8347A
The 8347A is a 3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Range: 100 kHz to 3 GHz Output Power Maximum Leveled: >= +20 dBm Output Power Leveling Range(>= 300 kHz): +2 to +20 dBm The Agilent HP 8347A is a general-purpose broadband instrumentation amplifier capable of providing gain and power to overcome systematic RF losses, drive high-power devices and improve measurement system performance. The Agilent HP 8347A can be used to increase low-level sweep speed in increased dynamic range measurements using a network analyzer.

The 8347A is a 3 GHz RF Amplifier from HP Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Frequency Range: 100 kHz to 3 GHz
  • Output Power Maximum Leveled: >= +20 dBm
  • Output Power Leveling Range(>= 300 kHz): +2 to +20 dBm

The Agilent HP 8347A is a general-purpose broadband instrumentation amplifier capable of providing gain and power to overcome systematic RF losses, drive high-power devices and improve measurement system performance. The Agilent HP 8347A can be used to increase low-level sweep speed in increased dynamic range measurements using a network analyzer.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 8347A
Product Name RF Amplifier
Frequency Range 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
12-18 GHz Banded Low Noise Amplifier - ADM-10713PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details