Comtech PST Corp. RF Amplifier AR88258-30

Description
The AR88258-30 is a 2.5 GHz 30 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Maximum Frequency: 2.5 GHz Max Maximum Wattage: 30 W Max Minimum Frequency:800 MHz Min Power Gain: 45 dB Gain The Comtech PST AR88258-30 is a class A Rack-Mountable Power Amplifier that operates from 800 to 2500 MHz, with output power of 30 W watts at 1dB compression.
Datasheet
Description
The AR88258-30 is a 2.5 GHz 30 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Maximum Frequency: 2.5 GHz Max Maximum Wattage: 30 W Max Minimum Frequency:800 MHz Min Power Gain: 45 dB Gain The Comtech PST AR88258-30 is a class A Rack-Mountable Power Amplifier that operates from 800 to 2500 MHz, with output power of 30 W watts at 1dB compression.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier AR88258-30
The AR88258-30 is a 2.5 GHz 30 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Maximum Frequency: 2.5 GHz Max Maximum Wattage: 30 W Max Minimum Frequency:800 MHz Min Power Gain: 45 dB Gain The Comtech PST AR88258-30 is a class A Rack-Mountable Power Amplifier that operates from 800 to 2500 MHz, with output power of 30 W watts at 1dB compression.

The AR88258-30 is a 2.5 GHz 30 Watt RF Amplifier from Comtech PST. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Maximum Frequency: 2.5 GHz Max
  • Maximum Wattage: 30 W Max
  • Minimum Frequency:800 MHz Min
  • Power Gain: 45 dB Gain

The Comtech PST AR88258-30 is a class A Rack-Mountable Power Amplifier that operates from 800 to 2500 MHz, with output power of 30 W watts at 1dB compression.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number AR88258-30
Product Name RF Amplifier
Frequency Range 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Connectorized SMA, Low Noise, Linear Amplifier, 60 MHz to 300 MHz, 50Ω - ZHL-03-5WFX+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Frequency Range 60 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details