Stanford Research Systems, Inc. (SRS) Preamplifier SR552

Description
The SR552 is a Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 1.4 nV/√Hz input noise BJT input, 100 kω input impedance Gain of 10, 20, 50 or 100 Single-ended and differential inputs AC coupled input Powered by SRS lock-in amplifiers The SR552 Voltage Preamplifier is designed to work with SRS lock-in amplifiers, providing gain where it is needed most—right at the experiment. The preamplifier minimizes noise and pickup in the connecting ines and can reduce measurement time in noise-limited experiments. The SR552 differs from the SR550 in its bipolar front-end design. The SR552 has a lower input noise and a correspondingly lower input impedance (100 kω vs. 100 Mω) than the SR550. When used with the SR510 or SR530, the preamplifier gain is automatically set by the lock-in. When used with the SR850, SR810 or SR830, the gain is always set to 100. Power and control signals are brought from the lock-in by a 9-pin cable (included). The SR552 may also be operated independently by applying appropriate power supply voltages (±20 VDC, +5 VDC).
Datasheet
Description
The SR552 is a Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 1.4 nV/√Hz input noise BJT input, 100 kω input impedance Gain of 10, 20, 50 or 100 Single-ended and differential inputs AC coupled input Powered by SRS lock-in amplifiers The SR552 Voltage Preamplifier is designed to work with SRS lock-in amplifiers, providing gain where it is needed most—right at the experiment. The preamplifier minimizes noise and pickup in the connecting ines and can reduce measurement time in noise-limited experiments. The SR552 differs from the SR550 in its bipolar front-end design. The SR552 has a lower input noise and a correspondingly lower input impedance (100 kω vs. 100 Mω) than the SR550. When used with the SR510 or SR530, the preamplifier gain is automatically set by the lock-in. When used with the SR850, SR810 or SR830, the gain is always set to 100. Power and control signals are brought from the lock-in by a 9-pin cable (included). The SR552 may also be operated independently by applying appropriate power supply voltages (±20 VDC, +5 VDC).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preamplifier SR552
The SR552 is a Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications. Additional Features: 1.4 nV/√Hz input noise BJT input, 100 kω input impedance Gain of 10, 20, 50 or 100 Single-ended and differential inputs AC coupled input Powered by SRS lock-in amplifiers The SR552 Voltage Preamplifier is designed to work with SRS lock-in amplifiers, providing gain where it is needed most—right at the experiment. The preamplifier minimizes noise and pickup in the connecting ines and can reduce measurement time in noise-limited experiments. The SR552 differs from the SR550 in its bipolar front-end design. The SR552 has a lower input noise and a correspondingly lower input impedance (100 kω vs. 100 Mω) than the SR550. When used with the SR510 or SR530, the preamplifier gain is automatically set by the lock-in. When used with the SR850, SR810 or SR830, the gain is always set to 100. Power and control signals are brought from the lock-in by a 9-pin cable (included). The SR552 may also be operated independently by applying appropriate power supply voltages (±20 VDC, +5 VDC).

The SR552 is a Preamplifier from Stanford Research. An amplifier is a type of electronic test equipment that amplifies radiofrequency (RF) and microwave signals using the antenna. Amplifiers are ideal when used for electromagnetic interference (EMI) testing, cell phones, microwaves, radio communications, and other such applications.

Additional Features:

  • 1.4 nV/√Hz input noise
  • BJT input, 100 kΩ input impedance
  • Gain of 10, 20, 50 or 100
  • Single-ended and differential inputs
  • AC coupled input
  • Powered by SRS lock-in amplifiers

The SR552 Voltage Preamplifier is designed to work with SRS lock-in amplifiers, providing gain where it is needed most—right at the experiment. The preamplifier minimizes noise and pickup in the connecting ines and can reduce measurement time in noise-limited experiments. The SR552 differs from the SR550 in its bipolar front-end design.

The SR552 has a lower input noise and a correspondingly lower input impedance (100 kΩ vs. 100 MΩ) than the SR550. When used with the SR510 or SR530, the preamplifier gain is automatically set by the lock-in. When used with the SR850, SR810 or SR830, the gain is always set to 100. Power and control signals are brought from the lock-in by a 9-pin cable (included). The SR552 may also be operated independently by applying appropriate power supply voltages (±20 VDC, +5 VDC).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number SR552
Product Name Preamplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-23000-40000-34-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 23000 to 40000 MHz
Minimum Gain 34 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA915N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 1550 to 1615 MHz
Minimum Gain 15.5 dB
View Details