Com-Power Corporation RF Amplifier ACS-230-50W

Description
The ACS-230-50W is a 230 MHz 50 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 150 kHz - 230 MHz 50 Watts 3 Year Warranty The Com-Power ACS-230-50W is part of Com-Power's series of broadband RF amplifiers;diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-230-50W model was engineered to provide high gain, with excellent efficiency and reliability. These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6 before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3-year warranty.
Datasheet
Description
The ACS-230-50W is a 230 MHz 50 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 150 kHz - 230 MHz 50 Watts 3 Year Warranty The Com-Power ACS-230-50W is part of Com-Power's series of broadband RF amplifiers;diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-230-50W model was engineered to provide high gain, with excellent efficiency and reliability. These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6 before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3-year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier ACS-230-50W
The ACS-230-50W is a 230 MHz 50 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 150 kHz - 230 MHz 50 Watts 3 Year Warranty The Com-Power ACS-230-50W is part of Com-Power's series of broadband RF amplifiers;diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-230-50W model was engineered to provide high gain, with excellent efficiency and reliability. These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6 before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3-year warranty.

The ACS-230-50W is a 230 MHz 50 Watt RF Amplifier from Com-Power. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • 150 kHz - 230 MHz
  • 50 Watts
  • 3 Year Warranty

The Com-Power ACS-230-50W is part of Com-Power's series of broadband RF amplifiers;diverse in application, yet specifically geared for use in EMC immunity testing applications. The Com-Power ACS-230-50W model was engineered to provide high gain, with excellent efficiency and reliability.

These amplifiers are individually tested to make sure that they meet the technical requirements given in IEC-61000-4-6 before shipment. The amplifiers can be also supplied with a matched CDN and test accessories for a complete solution. Optional software to automate the conducted immunity testing is also available. All Com-Power products come with a 3-year warranty.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number ACS-230-50W
Product Name RF Amplifier
Frequency Range 230 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier Systems - NLAS-1000-18000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifier LNA ICs - BGB707L7ESD - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 10000 MHz
View Details
2 suppliers