ValueTronics International, Inc. RF Amplifier 83051A

Description
The 83051A is a 50 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Ultra broadband to 50 GHz Up to 16mW output power Compact size The Agilent 83051A is a compact, off-the-shelf used amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 45 MHz to 50 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.
Datasheet
Description
The 83051A is a 50 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Ultra broadband to 50 GHz Up to 16mW output power Compact size The Agilent 83051A is a compact, off-the-shelf used amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 45 MHz to 50 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifier 83051A
The 83051A is a 50 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Ultra broadband to 50 GHz Up to 16mW output power Compact size The Agilent 83051A is a compact, off-the-shelf used amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 45 MHz to 50 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.

The 83051A is a 50 GHz RF Amplifier from Agilent. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more.

Additional Features:

  • Ultra broadband to 50 GHz
  • Up to 16mW output power
  • Compact size

The Agilent 83051A is a compact, off-the-shelf used amplifier designed for systems designers and integrators. This amplifier provides power where you need it to recover system losses and to boost available power in RF and microwave ATE systems. The ultrabroad bandwidth from 45 MHz to 50 GHz allows the designer to replace several narrow bandwidth amplifiers with a single Keysight Agilent HP amplifier, eliminating the need for crossover networks or multiple bias supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Amplifiers
Product Number 83051A
Product Name RF Amplifier
Frequency Range 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2623L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, Dual Matched, pHEMT Amplifier, 40 MHz to 3000 MHz, 50Ω, QFN Style Package - MPGA-105+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 40 to 3000 MHz
View Details
2 suppliers