TE Connectivity In-Series Adapters 1053488-1

Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead RF Contact Captivation Method : Epoxy Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Epoxy captivation. Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead RF Contact Captivation Method : Epoxy Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Epoxy captivation. Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1053488-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1053488-1
In-Series Adapters 1053488-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Length : 12.7 MM  [.5 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead RF Contact Captivation Method : Epoxy Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Epoxy captivation. Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : SMA Sealable : No Signal Characteristics Frequency (GHZ) : 18 Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold over Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Length : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Epoxy captivation.
  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : SMA
  • Sealable : No

Signal Characteristics


  • Frequency (GHZ) : 18

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Adapters - 1053488-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1053488-1-ND
Coaxial Connector (RF) Adapters 1053488-1-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet
CONN ADAPT JACK-JACK OSM 50 OHM - 792-1053488-1 - Utmel Electronic Limited
Hong Kong, China
CONN ADAPT JACK-JACK OSM 50 OHM
792-1053488-1
CONN ADAPT JACK-JACK OSM 50 OHM 792-1053488-1
CONN ADAPT JACK-JACK OSM 50 OHM

CONN ADAPT JACK-JACK OSM 50 OHM

Supplier's Site
2080 0000 00 Amp - Te Connectivity - 41AJ1953 - Newark, An Avnet Company
Chicago, IL, United States
2080 0000 00 Amp - Te Connectivity
41AJ1953
2080 0000 00 Amp - Te Connectivity 41AJ1953
2080 0000 00

2080 0000 00

Supplier's Site
RF Adapters - In Series - 1053488-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - In Series
1053488-1
RF Adapters - In Series 1053488-1
RF Adapters - In Series ADAPTER-SMA JCK/JCK

RF Adapters - In Series ADAPTER-SMA JCK/JCK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1053488-1 1053488-1-ND 792-1053488-1 41AJ1953 1053488-1
Product Name In-Series Adapters Coaxial Connector (RF) Adapters CONN ADAPT JACK-JACK OSM 50 OHM 2080 0000 00 Amp - Te Connectivity RF Adapters - In Series
Connector Type Wire to Wire Connector SMA
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056526-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
Coax Connectors - 1-1337552-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers
RF Connectors - 1051655-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
5 suppliers