Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
N-Type Straight cable Plug 50 Ohm
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 9913, LMR-400; Contact Material:Brass; Frequency Max:11GHzRoHS Compliant: Yes
RF Connectors / Coaxial Connectors STRT PLG LMR400 7810A 9913
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 082-340-1052 | ARF1706-ND | 082-340-1052 | 73K1484 | 082-340-1052 |
| Product Name | Type N RF Connector | Coaxial Connector (RF) Assemblies | N-Type Connector | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | Type N | Type N | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight Plug | Straight | ||
| Mounting | Free Hanging (In-Line) |